Lattice Semiconductor Corporation 420MHz FPGA Programmable Logic Device LFE2-6E-7TN144C

Description
Field Programmable Gate Array, 420MHz, 6000-Cell, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFE2-6E-7TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-6E-7TN144C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 420MHz, 6000-Cell, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFE2-6E-7TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-6E-7TN144C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE2-6E-7TN144C
420MHz FPGA Programmable Logic Device 696-LFE2-6E-7TN144C
Field Programmable Gate Array, 420MHz, 6000-Cell, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFE2-6E-7TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-6E-7TN144C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 6000-Cell, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFE2-6E-7TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-6E-7TN144C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-6E-7TN144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2-6E-7TN144C-ND
FPGAs (Field Programmable Gate Array) LFE2-6E-7TN144C-ND
ECP2 Field Programmable Gate Array (FPGA) IC 90 56320 6000 144-LQFP

ECP2 Field Programmable Gate Array (FPGA) IC 90 56320 6000 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6E-7TN144C - 922956-LFE2-6E-7TN144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6E-7TN144C
922956-LFE2-6E-7TN144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6E-7TN144C 922956-LFE2-6E-7TN144C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922956-LFE2-6E-7TN14 4C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 90 56320 6000 144-LQFP Package: 144-LQFP Package: Tray Mounting: Surface Mount Number of I/O: 90 Family Name: LFE2-6 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922956-LFE2-6E-7TN144C
Series: ECP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 90 56320 6000 144-LQFP
Package: 144-LQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 90
Family Name: LFE2-6
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-6E-7TN144C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-6E-7TN144C
FPGAs (Field Programmable Gate Array) LFE2-6E-7TN144C
ECP2 Field Programmable Gate Array (FPGA) IC 90 56320 6000 144-LQFP

ECP2 Field Programmable Gate Array (FPGA) IC 90 56320 6000 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6E-7TN144C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-6E-7TN144C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-6E-7TN144C
IC FPGA 90 I/O 144TQFP

IC FPGA 90 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6E-7TN144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-6E-7TN144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-6E-7TN144C
IC FPGA 90 I/O 144TQFP

IC FPGA 90 I/O 144TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE2-6E-7TN144C LFE2-6E-7TN144C-ND 922956-LFE2-6E-7TN144C LFE2-6E-7TN144C LFE2-6E-7TN144C LFE2-6E-7TN144C
Product Name 420MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6E-7TN144C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 6000 6000 6000
Package Type Other; TQFP LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP; Other; 144-LQFP QFP
User I/Os 90 pins 90 pins 90 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details