Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE2-6E-5FN256I

Description
ECP2 Field Programmable Gate Array (FPGA) IC 190 56320 6000 256-BGA
Request a Quote Datasheet
Description
ECP2 Field Programmable Gate Array (FPGA) IC 190 56320 6000 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFE2-6E-5FN256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2-6E-5FN256I-ND
FPGAs (Field Programmable Gate Array) LFE2-6E-5FN256I-ND
ECP2 Field Programmable Gate Array (FPGA) IC 190 56320 6000 256-BGA

ECP2 Field Programmable Gate Array (FPGA) IC 190 56320 6000 256-BGA

Buy Now Datasheet
311MHz FPGA Programmable Logic Device - 696-LFE2-6E-5FN256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2-6E-5FN256I
311MHz FPGA Programmable Logic Device 696-LFE2-6E-5FN256I
Field Programmable Gate Array, 311MHz, 6000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2-6E-5FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-6E-5FN256I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 6000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2-6E-5FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-6E-5FN256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6E-5FN256I - 778506-LFE2-6E-5FN256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6E-5FN256I
778506-LFE2-6E-5FN256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6E-5FN256I 778506-LFE2-6E-5FN256I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778506-LFE2-6E-5FN25 6I Series: ECP2 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 190 Number of LABs/CLBs: 750 Number of Logic Elements/Cells: 6000 Total RAM Bits: 56320 Family Name: ECP2-6 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): A3P600L-1FGG256; A3P600L-FGG256; A3P250L-1FG256; A3P600L-1FG256; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778506-LFE2-6E-5FN256I
Series: ECP2
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 190
Number of LABs/CLBs: 750
Number of Logic Elements/Cells: 6000
Total RAM Bits: 56320
Family Name: ECP2-6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): A3P600L-1FGG256; A3P600L-FGG256; A3P250L-1FG256; A3P600L-1FG256;
Introduction Date: February 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6E-5FN256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-6E-5FN256I
Embedded - FPGAs (Field Programmable Gate Array) LFE2-6E-5FN256I
IC FPGA 190 I/O 256FBGA

IC FPGA 190 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-6E-5FN256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-6E-5FN256I
FPGAs (Field Programmable Gate Array) LFE2-6E-5FN256I
ECP2 Field Programmable Gate Array (FPGA) IC 190 56320 6000 256-BGA

ECP2 Field Programmable Gate Array (FPGA) IC 190 56320 6000 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6E-5FN256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-6E-5FN256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-6E-5FN256I
IC FPGA 190 I/O 256FBGA

IC FPGA 190 I/O 256FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFE2-6E-5FN256I-ND 696-LFE2-6E-5FN256I 778506-LFE2-6E-5FN256I LFE2-6E-5FN256I LFE2-6E-5FN256I LFE2-6E-5FN256I
Product Name FPGAs (Field Programmable Gate Array) 311MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6E-5FN256I Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; FBGA Other; 256-BGA
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 6000 6000 6000 6000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ABC225-4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details