Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFD2NX-17-7MG121C

Description
IC FPGA CERTUS-NX 121BGA
Request a Quote Datasheet
Description
IC FPGA CERTUS-NX 121BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-LFD2NX-17-7MG121C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-LFD2NX-17-7MG121C-ND
FPGAs (Field Programmable Gate Array) 220-LFD2NX-17-7MG121C-ND
IC FPGA CERTUS-NX 121BGA

IC FPGA CERTUS-NX 121BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFD2NX-17-7MG121C - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFD2NX-17-7MG121C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFD2NX-17-7MG121C
IC FPGA CERTUS-NX 121BGA

IC FPGA CERTUS-NX 121BGA

Supplier's Site
Fpga, Latticeecp3, 450Mhz, Csfbga-121; No. Of Logic Blocks Lattice Semiconductor - 55AJ1015 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Latticeecp3, 450Mhz, Csfbga-121; No. Of Logic Blocks Lattice Semiconductor
55AJ1015
Fpga, Latticeecp3, 450Mhz, Csfbga-121; No. Of Logic Blocks Lattice Semiconductor 55AJ1015
FPGA, LATTICEECP3, 450MHZ, CSFBGA-121; No. of Logic Blocks:17000; No. of Macrocells:-; FPGA Family:LatticeECP3; Logic Case Style:CSFBGA; No. of Pins:121Pins; No. of Speed Grades:7; Total RAM Bits:80Kbit; No. of I/O s:- RoHS Compliant: Yes

FPGA, LATTICEECP3, 450MHZ, CSFBGA-121; No. of Logic Blocks:17000; No. of Macrocells:-; FPGA Family:LatticeECP3; Logic Case Style:CSFBGA; No. of Pins:121Pins; No. of Speed Grades:7; Total RAM Bits:80Kbit; No. of I/O s:- RoHS Compliant: Yes

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFD2NX-17-7MG121C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFD2NX-17-7MG121C
FPGAs (Field Programmable Gate Array) LFD2NX-17-7MG121C
Cetrus™-NX Field Programmable Gate Array (FPGA) IC 71 433152 17000 121-VFBGA, CSPBGA

Cetrus™-NX Field Programmable Gate Array (FPGA) IC 71 433152 17000 121-VFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-LFD2NX-17-7MG121C-ND LFD2NX-17-7MG121C 55AJ1015 LFD2NX-17-7MG121C
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Latticeecp3, 450Mhz, Csfbga-121; No. Of Logic Blocks Lattice Semiconductor FPGAs (Field Programmable Gate Array)
Package Type Other; 121-VFBGA, CSPBGA Other; CSFBGA Other; 121-VFBGA, CSPBGA
Pins 121 121
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details