Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE2-50E-5FN484I

Description
ECP2 Field Programmable Gate Array (FPGA) IC 339 396288 48000 484-BBGA
Request a Quote Datasheet
Description
ECP2 Field Programmable Gate Array (FPGA) IC 339 396288 48000 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1284-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1284-ND
FPGAs (Field Programmable Gate Array) 220-1284-ND
ECP2 Field Programmable Gate Array (FPGA) IC 339 396288 48000 484-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 339 396288 48000 484-BBGA

Buy Now Datasheet
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-LFE2-50E-5FN484I
1.2V FPGA Programmable Logic Device 696-LFE2-50E-5FN484I
FPGA LatticeECP2 Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA Tray Product overview: LFE2-50E-5FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-50E-5FN484I can be used for catalog matching and distributor lookup.

FPGA LatticeECP2 Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA Tray Product overview: LFE2-50E-5FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-50E-5FN484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1022520-LFE2-50E-5FN484I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1022520-LFE2-50E-5FN484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1022520-LFE2-50E-5FN484I
Win Source Part Number: 1022520-LFE2-50E-5FN 484I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ECP2 Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 339 Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 48000 Total RAM Bits: 396288 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 484-BBGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: LFE250E5FN484I,220-1 284,LFE2-50E-5FN484I -ND Base Product Number: LFE2-50

Win Source Part Number: 1022520-LFE2-50E-5FN484I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ECP2
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 339
Number of LABs/CLBs: 6000
Number of Logic Elements/Cells: 48000
Total RAM Bits: 396288
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 484-BBGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: LFE250E5FN484I,220-1284,LFE2-50E-5FN484I-ND
Base Product Number: LFE2-50

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-50E-5FN484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-50E-5FN484I
Embedded - FPGAs (Field Programmable Gate Array) LFE2-50E-5FN484I
IC FPGA 339 I/O 484FBGA

IC FPGA 339 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-50E-5FN484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-50E-5FN484I
FPGAs (Field Programmable Gate Array) LFE2-50E-5FN484I
ECP2 Field Programmable Gate Array (FPGA) IC 339 396288 48000 484-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 339 396288 48000 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-50E-5FN484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-50E-5FN484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-50E-5FN484I
IC FPGA 339 I/O 484FBGA

IC FPGA 339 I/O 484FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1284-ND 696-LFE2-50E-5FN484I 1022520-LFE2-50E-5FN484I LFE2-50E-5FN484I LFE2-50E-5FN484I LFE2-50E-5FN484I
Product Name FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; FBGA Other; 484-BBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 48000 48000 48000 48000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details