Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE2-20E-6FN672C

Description
ECP2 Field Programmable Gate Array (FPGA) IC 402 282624 21000 672-BBGA
Request a Quote Datasheet
Description
ECP2 Field Programmable Gate Array (FPGA) IC 402 282624 21000 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFE2-20E-6FN672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2-20E-6FN672C-ND
FPGAs (Field Programmable Gate Array) LFE2-20E-6FN672C-ND
ECP2 Field Programmable Gate Array (FPGA) IC 402 282624 21000 672-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 402 282624 21000 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-6FN672C - 877034-LFE2-20E-6FN672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-6FN672C
877034-LFE2-20E-6FN672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-6FN672C 877034-LFE2-20E-6FN672C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 877034-LFE2-20E-6FN6 72C Series: ECP2 Features: series Field Programmable Gate Array (FPGA) IC 402 282624 21000 Package: Tray Number of I/O: 402 Family Name: LFE2-20 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 877034-LFE2-20E-6FN672C
Series: ECP2
Features: series Field Programmable Gate Array (FPGA) IC 402 282624 21000
Package: Tray
Number of I/O: 402
Family Name: LFE2-20
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
357MHz FPGA Programmable Logic Device - 696-LFE2-20E-6FN672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
357MHz FPGA Programmable Logic Device
696-LFE2-20E-6FN672C
357MHz FPGA Programmable Logic Device 696-LFE2-20E-6FN672C
Field Programmable Gate Array, 357MHz, 20000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2-20E-6FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20E-6FN672C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 357MHz, 20000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2-20E-6FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20E-6FN672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-6FN672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-20E-6FN672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-20E-6FN672C
IC FPGA 402 I/O 672FPBGA

IC FPGA 402 I/O 672FPBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2-20E-6FN672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-20E-6FN672C
FPGAs (Field Programmable Gate Array) LFE2-20E-6FN672C
ECP2 Field Programmable Gate Array (FPGA) IC 402 282624 21000 672-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 402 282624 21000 672-BBGA

Buy Now Datasheet
LATTICE SEMICONDUCTOR LFE2-20E-6FN672C FPGA, 21K LUTS, 402 I/O, DSP, 672FPBGA - 477-LFE2-20E-6FN672C - Utmel Electronic Limited
Hong Kong, China
LATTICE SEMICONDUCTOR LFE2-20E-6FN672C FPGA, 21K LUTS, 402 I/O, DSP, 672FPBGA
477-LFE2-20E-6FN672C
LATTICE SEMICONDUCTOR LFE2-20E-6FN672C FPGA, 21K LUTS, 402 I/O, DSP, 672FPBGA 477-LFE2-20E-6FN672C
LATTICE SEMICONDUCTOR LFE2-20E-6FN672C FPGA, 21K LUTS, 402 I/O, DSP, 672FPBGA

LATTICE SEMICONDUCTOR LFE2-20E-6FN672C FPGA, 21K LUTS, 402 I/O, DSP, 672FPBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-6FN672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-20E-6FN672C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-20E-6FN672C
IC FPGA 402 I/O 672FPBGA

IC FPGA 402 I/O 672FPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFE2-20E-6FN672C-ND 877034-LFE2-20E-6FN672C 696-LFE2-20E-6FN672C LFE2-20E-6FN672C LFE2-20E-6FN672C 477-LFE2-20E-6FN672C LFE2-20E-6FN672C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-6FN672C 357MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) LATTICE SEMICONDUCTOR LFE2-20E-6FN672C FPGA, 21K LUTS, 402 I/O, DSP, 672FPBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; BGA PBGA Other; 672-BBGA Other; 672-BBGA
Pins 672 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 21000 21000 21000 21000
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LI-45 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details