Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-70E-5FN672C LFE2-70E-5FN672C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922957-LFE2-70E-5FN6 72C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 500 1056768 68000 672-BBGA Package: 672-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 500 Family Name: LFE2-70 Categories: Integrated Circuits (ICs) Case / Package: 672-FPBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922957-LFE2-70E-5FN6 72C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 500 1056768 68000 672-BBGA Package: 672-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 500 Family Name: LFE2-70 Categories: Integrated Circuits (ICs) Case / Package: 672-FPBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-70E-5FN672C - 922957-LFE2-70E-5FN672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-70E-5FN672C
922957-LFE2-70E-5FN672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-70E-5FN672C 922957-LFE2-70E-5FN672C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922957-LFE2-70E-5FN6 72C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 500 1056768 68000 672-BBGA Package: 672-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 500 Family Name: LFE2-70 Categories: Integrated Circuits (ICs) Case / Package: 672-FPBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922957-LFE2-70E-5FN672C
Series: ECP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 500 1056768 68000 672-BBGA
Package: 672-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 500
Family Name: LFE2-70
Categories: Integrated Circuits (ICs)
Case / Package: 672-FPBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
311MHz FPGA Programmable Logic Device - 696-LFE2-70E-5FN672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2-70E-5FN672C
311MHz FPGA Programmable Logic Device 696-LFE2-70E-5FN672C
Field Programmable Gate Array, 311MHz, 70000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2-70E-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-70E-5FN672C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 70000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2-70E-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-70E-5FN672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-70E-5FN672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2-70E-5FN672C-ND
FPGAs (Field Programmable Gate Array) LFE2-70E-5FN672C-ND
ECP2 Field Programmable Gate Array (FPGA) IC 500 1056768 68000 672-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 500 1056768 68000 672-BBGA

Buy Now Datasheet
FPGA LatticeECP2 Family 68000 Cells 90nm Technology 1.2V 672-Pin FBGA - 477-LFE2-70E-5FN672C - Utmel Electronic Limited
Hong Kong, China
FPGA LatticeECP2 Family 68000 Cells 90nm Technology 1.2V 672-Pin FBGA
477-LFE2-70E-5FN672C
FPGA LatticeECP2 Family 68000 Cells 90nm Technology 1.2V 672-Pin FBGA 477-LFE2-70E-5FN672C
FPGA LatticeECP2 Family 68000 Cells 90nm Technology 1.2V 672-Pin FBGA

FPGA LatticeECP2 Family 68000 Cells 90nm Technology 1.2V 672-Pin FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2-70E-5FN672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-70E-5FN672C
FPGAs (Field Programmable Gate Array) LFE2-70E-5FN672C
ECP2 Field Programmable Gate Array (FPGA) IC 500 1056768 68000 672-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 500 1056768 68000 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-70E-5FN672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-70E-5FN672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-70E-5FN672C
IC FPGA 500 I/O 672FPBGA

IC FPGA 500 I/O 672FPBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-70E-5FN672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-70E-5FN672C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-70E-5FN672C
IC FPGA 500 I/O 672FPBGA

IC FPGA 500 I/O 672FPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 922957-LFE2-70E-5FN672C 696-LFE2-70E-5FN672C LFE2-70E-5FN672C-ND 477-LFE2-70E-5FN672C LFE2-70E-5FN672C LFE2-70E-5FN672C LFE2-70E-5FN672C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-70E-5FN672C 311MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA LatticeECP2 Family 68000 Cells 90nm Technology 1.2V 672-Pin FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-FPBGA (27x27) Other; 672-BBGA Other; 672-BBGA Other; 672-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 68000 68000 68000 68000
User I/Os 500 pins 672 pins 500 pins 500 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EFC672-1X - Lingto Electronic Limited
Specs
System Gates 342000
Logic Cells / Logic Blocks 6656
User I/Os 413 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details