ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA
IC FPGA 193 I/O 256FBGA
ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA
IC FPGA 193 I/O 256FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE2-20E-6F256C-ND | LFE2-20E-6F256C | LFE2-20E-6F256C | LFE2-20E-6F256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; 256-BGA | ||
| Pins | 256 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 21000 | 21000 |