Lattice Semiconductor Corporation 311MHz FPGA Programmable Logic Device LFE2-35E-5FN672C

Description
Field Programmable Gate Array, 311MHz, 35000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2-35E-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-35E-5FN672C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 311MHz, 35000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2-35E-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-35E-5FN672C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
311MHz FPGA Programmable Logic Device - 696-LFE2-35E-5FN672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2-35E-5FN672C
311MHz FPGA Programmable Logic Device 696-LFE2-35E-5FN672C
Field Programmable Gate Array, 311MHz, 35000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2-35E-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-35E-5FN672C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 35000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2-35E-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-35E-5FN672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN672C - 778501-LFE2-35E-5FN672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN672C
778501-LFE2-35E-5FN672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN672C 778501-LFE2-35E-5FN672C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778501-LFE2-35E-5FN6 72C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 450 Number of LABs/CLBs: 4000 Number of Logic Elements/Cells: 32000 Total RAM Bits: 339968 Family Name: ECP2-35 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC4VLX15-10FF672C; XC4VLX25-10FF672I; Introduction Date: February 07, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778501-LFE2-35E-5FN672C
Series: ECP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 450
Number of LABs/CLBs: 4000
Number of Logic Elements/Cells: 32000
Total RAM Bits: 339968
Family Name: ECP2-35
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FPBGA (27x27)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC4VLX15-10FF672C; XC4VLX25-10FF672I;
Introduction Date: February 07, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2-35E-5FN672C-ND
FPGAs (Field Programmable Gate Array) LFE2-35E-5FN672C-ND
ECP2 Field Programmable Gate Array (FPGA) IC 450 339968 32000 672-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 450 339968 32000 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-35E-5FN672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-35E-5FN672C
IC FPGA 450 I/O 672FPBGA

IC FPGA 450 I/O 672FPBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-35E-5FN672C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-35E-5FN672C
IC FPGA 450 I/O 672FPBGA

IC FPGA 450 I/O 672FPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-35E-5FN672C
FPGAs (Field Programmable Gate Array) LFE2-35E-5FN672C
ECP2 Field Programmable Gate Array (FPGA) IC 450 339968 32000 672-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 450 339968 32000 672-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE2-35E-5FN672C 778501-LFE2-35E-5FN672C LFE2-35E-5FN672C-ND LFE2-35E-5FN672C LFE2-35E-5FN672C LFE2-35E-5FN672C
Product Name 311MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN672C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 32000 32000 32000 32000
Package Type Other; FBGA Other; 672-BBGA Other; 672-BBGA
User I/Os 450 pins 450 pins 450 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details