Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640E-4M100I LCMXO640E-4M100I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 718966-LCMXO640E-4M1 00I Series: MachXO Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 74 Number of LABs/CLBs: 80 Number of Logic Elements/Cells: 640 Part Status: Obsolete(EOL) Family Name: LCMXO640 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 100-CSBGA (8x8) Alternative Parts (Cross-Reference): LCMXO640E-4T100I; LCMXO640E-4TN100I; LCMXO640E-4MN100I; Introduction Date: April 05, 2006 Country of Origin: Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 718966-LCMXO640E-4M1 00I Series: MachXO Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 74 Number of LABs/CLBs: 80 Number of Logic Elements/Cells: 640 Part Status: Obsolete(EOL) Family Name: LCMXO640 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 100-CSBGA (8x8) Alternative Parts (Cross-Reference): LCMXO640E-4T100I; LCMXO640E-4TN100I; LCMXO640E-4MN100I; Introduction Date: April 05, 2006 Country of Origin: Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640E-4M100I - 718966-LCMXO640E-4M100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640E-4M100I
718966-LCMXO640E-4M100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640E-4M100I 718966-LCMXO640E-4M100I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 718966-LCMXO640E-4M1 00I Series: MachXO Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 74 Number of LABs/CLBs: 80 Number of Logic Elements/Cells: 640 Part Status: Obsolete(EOL) Family Name: LCMXO640 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 100-CSBGA (8x8) Alternative Parts (Cross-Reference): LCMXO640E-4T100I; LCMXO640E-4TN100I; LCMXO640E-4MN100I; Introduction Date: April 05, 2006 Country of Origin: Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 718966-LCMXO640E-4M100I
Series: MachXO
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 100-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 74
Number of LABs/CLBs: 80
Number of Logic Elements/Cells: 640
Part Status: Obsolete(EOL)
Family Name: LCMXO640
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 100-CSBGA (8x8)
Alternative Parts (Cross-Reference): LCMXO640E-4T100I; LCMXO640E-4TN100I; LCMXO640E-4MN100I;
Introduction Date: April 05, 2006
Country of Origin: Malaysia, Philippines
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO640E-4M100I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LCMXO640E-4M100I-ND
FPGAs (Field Programmable Gate Array) LCMXO640E-4M100I-ND
MachXO Field Programmable Gate Array (FPGA) IC 74 640 100-LFBGA, CSPBGA

MachXO Field Programmable Gate Array (FPGA) IC 74 640 100-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640E-4M100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO640E-4M100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO640E-4M100I
IC FPGA 74 I/O 100CSBGA

IC FPGA 74 I/O 100CSBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LCMXO640E-4M100I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO640E-4M100I
FPGAs (Field Programmable Gate Array) LCMXO640E-4M100I
MachXO Field Programmable Gate Array (FPGA) IC 74 640 100-LFBGA, CSPBGA

MachXO Field Programmable Gate Array (FPGA) IC 74 640 100-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640E-4M100I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO640E-4M100I
Embedded - FPGAs (Field Programmable Gate Array) LCMXO640E-4M100I
IC FPGA 74 I/O 100CSBGA

IC FPGA 74 I/O 100CSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 718966-LCMXO640E-4M100I LCMXO640E-4M100I-ND LCMXO640E-4M100I LCMXO640E-4M100I LCMXO640E-4M100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640E-4M100I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 640 640 640
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data