Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFD2NX-17-7MG121I

Description
Win Source Part Number: 1351630-LFD2NX-17-7M G121I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cetrus™-NX Package: Tray Standard Package: 490 Number of I/O: 71 Number of LABs/CLBs: 4250 Number of Logic Elements/Cells: 17000 Total RAM Bits: 433152 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 121-VFBGA, CSPBGA Supplier Device Package: 121-CSFBGA (6x6) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Lattice Semiconductor Corporation
Request a Quote Datasheet
Description
Win Source Part Number: 1351630-LFD2NX-17-7M G121I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cetrus™-NX Package: Tray Standard Package: 490 Number of I/O: 71 Number of LABs/CLBs: 4250 Number of Logic Elements/Cells: 17000 Total RAM Bits: 433152 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 121-VFBGA, CSPBGA Supplier Device Package: 121-CSFBGA (6x6) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Lattice Semiconductor Corporation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1351630-LFD2NX-17-7MG121I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1351630-LFD2NX-17-7MG121I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1351630-LFD2NX-17-7MG121I
Win Source Part Number: 1351630-LFD2NX-17-7M G121I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cetrus™-NX Package: Tray Standard Package: 490 Number of I/O: 71 Number of LABs/CLBs: 4250 Number of Logic Elements/Cells: 17000 Total RAM Bits: 433152 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 121-VFBGA, CSPBGA Supplier Device Package: 121-CSFBGA (6x6) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Lattice Semiconductor Corporation

Win Source Part Number: 1351630-LFD2NX-17-7MG121I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Cetrus™-NX
Package: Tray
Standard Package: 490
Number of I/O: 71
Number of LABs/CLBs: 4250
Number of Logic Elements/Cells: 17000
Total RAM Bits: 433152
Voltage - Supply: 0.95V ~ 1.05V
Mounting Type: Surface Mount
Package / Case: 121-VFBGA, CSPBGA
Supplier Device Package: 121-CSFBGA (6x6)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Lattice Semiconductor Corporation

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-LFD2NX-17-7MG121I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-LFD2NX-17-7MG121I-ND
FPGAs (Field Programmable Gate Array) 220-LFD2NX-17-7MG121I-ND
IC FPGA CERTUS-NX 121BGA

IC FPGA CERTUS-NX 121BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LFD2NX-17-7MG121I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFD2NX-17-7MG121I
FPGA Programmable Logic Device 696-LFD2NX-17-7MG121I
IC FPGA CERTUS-NX 121BGA Product overview: LFD2NX-17-7MG121I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFD2NX-17-7MG121 I can be used for catalog matching and distributor lookup.

IC FPGA CERTUS-NX 121BGA Product overview: LFD2NX-17-7MG121I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFD2NX-17-7MG121I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFD2NX-17-7MG121I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFD2NX-17-7MG121I
FPGAs (Field Programmable Gate Array) LFD2NX-17-7MG121I
Cetrus™-NX Field Programmable Gate Array (FPGA) IC 71 433152 17000 121-VFBGA, CSPBGA

Cetrus™-NX Field Programmable Gate Array (FPGA) IC 71 433152 17000 121-VFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFD2NX-17-7MG121I - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFD2NX-17-7MG121I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFD2NX-17-7MG121I
IC FPGA CERTUS-NX 121BGA

IC FPGA CERTUS-NX 121BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1351630-LFD2NX-17-7MG121I 220-LFD2NX-17-7MG121I-ND 696-LFD2NX-17-7MG121I LFD2NX-17-7MG121I LFD2NX-17-7MG121I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 17000 17000 17000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1 V Other; 0.95V ~ 1.05V Other
Package Type Other; 121-VFBGA, CSPBGA Other; Tray Other; 121-VFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details