Certus™-NX Field Programmable Gate Array (FPGA) IC 192 1548288 39000 256-LFBGA
IC FPGA 192 I/O 256CABGA
Certus™-NX Field Programmable Gate Array (FPGA) IC 192 1548288 39000 256-LFBGA
IC FPGA 192 I/O 256CABGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-LFD2NX-40-8BG256I-ND | LFD2NX-40-8BG256I | LFD2NX-40-8BG256I | LFD2NX-40-8BG256I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LFBGA | Other; 256-LFBGA | ||
| Pins | 256 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other | Other; 0.95V ~ 1.05V |