ECP2 Field Programmable Gate Array (FPGA) IC 93 226304 12000 144-LQFP
Field Programmable Gate Array, 357MHz, 12000-Cell, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFE2-12E-6TN144I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12E-6TN144I
IC FPGA 93 I/O 144TQFP
ECP2 Field Programmable Gate Array (FPGA) IC 93 226304 12000 144-LQFP
IC FPGA 93 I/O 144TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE2-12E-6TN144I-ND | 696-LFE2-12E-6TN144I | LFE2-12E-6TN144I | LFE2-12E-6TN144I | LFE2-12E-6TN144I |
| Product Name | FPGAs (Field Programmable Gate Array) | 357MHz FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | Other; TQFP | QFP; Other; 144-LQFP | QFP | |
| Pins | 144 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 12000 | 12000 | 12000 |