IC FPGA CERTUSPRO-NX 672BGA Product overview: LFCPNX-100-9LFG672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFCPNX-100-9LFG6
Win Source Part Number: 1340277-LFCPNX-100-9
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: CetrusPro™-NX
Package: Tray
Standard Package: 40
Number of I/O: 313
Number of LABs/CLBs: 24000
Number of Logic Elements/Cells: 96000
Total RAM Bits: 3833856
Voltage - Supply: 0.95V ~ 1.05V
Mounting Type: Surface Mount
Package / Case: 672-BBGA
Supplier Device Package: 672-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Lattice Semiconductor Corporation
IC FPGA CERTUSPRO-NX 672BGA
CetrusPro™-NX Field Programmable Gate Array (FPGA) IC 313 3833856 96000 672-BBGA
IC FPGA CERTUSPRO-NX 672BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFCPNX-100-9LFG672I | 1340277-LFCPNX-100-9LFG672I | 220-LFCPNX-100-9LFG672I-ND | LFCPNX-100-9LFG672I | LFCPNX-100-9LFG672I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 96000 | 96000 | 96000 | ||
| Package Type | Other; Tray | Other; 672-BBGA | Other; 672-BBGA | ||
| Pins | 672 | 672 | |||
| Internal Frequency | 500 MHz | ||||
| User I/Os | 299 pins | 313 pins |