Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-70E-5FN900C

Description
Win Source Part Number: 1204232-LFE2-70E-5FN 900C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ECP2 Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 583 Number of LABs/CLBs: 8500 Number of Logic Elements/Cells: 68000 Total RAM Bits: 1056768 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 900-BBGA Supplier Device Package: 900-FPBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFE2-70
Request a Quote Datasheet
Description
Win Source Part Number: 1204232-LFE2-70E-5FN 900C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ECP2 Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 583 Number of LABs/CLBs: 8500 Number of Logic Elements/Cells: 68000 Total RAM Bits: 1056768 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 900-BBGA Supplier Device Package: 900-FPBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFE2-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1204232-LFE2-70E-5FN900C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1204232-LFE2-70E-5FN900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1204232-LFE2-70E-5FN900C
Win Source Part Number: 1204232-LFE2-70E-5FN 900C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ECP2 Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 583 Number of LABs/CLBs: 8500 Number of Logic Elements/Cells: 68000 Total RAM Bits: 1056768 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 900-BBGA Supplier Device Package: 900-FPBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFE2-70

Win Source Part Number: 1204232-LFE2-70E-5FN900C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ECP2
Package: Tray
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 583
Number of LABs/CLBs: 8500
Number of Logic Elements/Cells: 68000
Total RAM Bits: 1056768
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 900-BBGA
Supplier Device Package: 900-FPBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFE2-70

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-70E-5FN900C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2-70E-5FN900C-ND
FPGAs (Field Programmable Gate Array) LFE2-70E-5FN900C-ND
ECP2 Field Programmable Gate Array (FPGA) IC 583 1056768 68000 900-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 583 1056768 68000 900-BBGA

Buy Now Datasheet
311MHz FPGA Programmable Logic Device - 696-LFE2-70E-5FN900C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2-70E-5FN900C
311MHz FPGA Programmable Logic Device 696-LFE2-70E-5FN900C
Field Programmable Gate Array, 311MHz, 70000-Cell, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFE2-70E-5FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-70E-5FN900C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 70000-Cell, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFE2-70E-5FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-70E-5FN900C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-70E-5FN900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-70E-5FN900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-70E-5FN900C
IC FPGA 583 I/O 900FBGA

IC FPGA 583 I/O 900FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2-70E-5FN900C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-70E-5FN900C
FPGAs (Field Programmable Gate Array) LFE2-70E-5FN900C
ECP2 Field Programmable Gate Array (FPGA) IC 583 1056768 68000 900-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 583 1056768 68000 900-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-70E-5FN900C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-70E-5FN900C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-70E-5FN900C
IC FPGA 583 I/O 900FBGA

IC FPGA 583 I/O 900FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1204232-LFE2-70E-5FN900C LFE2-70E-5FN900C-ND 696-LFE2-70E-5FN900C LFE2-70E-5FN900C LFE2-70E-5FN900C LFE2-70E-5FN900C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) 311MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 68000 68000 68000 68000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.2V Other Other; 1.14V ~ 1.26V
Package Type Other; 900-BBGA Other; BGA Other; 900-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500AQC240-3 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 181 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details