Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE2-12SE-5TN144C

Description
ECP2 Field Programmable Gate Array (FPGA) IC 93 226304 12000 144-LQFP
Request a Quote Datasheet
Description
ECP2 Field Programmable Gate Array (FPGA) IC 93 226304 12000 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFE2-12SE-5TN144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2-12SE-5TN144C-ND
FPGAs (Field Programmable Gate Array) LFE2-12SE-5TN144C-ND
ECP2 Field Programmable Gate Array (FPGA) IC 93 226304 12000 144-LQFP

ECP2 Field Programmable Gate Array (FPGA) IC 93 226304 12000 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12SE-5TN144C - 811013-LFE2-12SE-5TN144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12SE-5TN144C
811013-LFE2-12SE-5TN144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12SE-5TN144C 811013-LFE2-12SE-5TN144C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 811013-LFE2-12SE-5TN 144C Packaging: Tray Mounting Style: SMD Number of I/O: 93 Number of LABs/CLBs: 1500 Number of Logic Elements/Cells: 12000 Total RAM Bits: 226304 Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 144-LQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: LFE2-12

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 811013-LFE2-12SE-5TN144C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 93
Number of LABs/CLBs: 1500
Number of Logic Elements/Cells: 12000
Total RAM Bits: 226304
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 144-LQFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: LFE2-12

Buy Now
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2-12SE-5TN144C
311MHz FPGA Programmable Logic Device 696-LFE2-12SE-5TN144C
Field Programmable Gate Array, 311MHz, 12000-Cell, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFE2-12SE-5TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12SE-5TN144 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 12000-Cell, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFE2-12SE-5TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12SE-5TN144C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12SE-5TN144C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-12SE-5TN144C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-12SE-5TN144C
IC FPGA 93 I/O 144TQFP

IC FPGA 93 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12SE-5TN144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-12SE-5TN144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-12SE-5TN144C
IC FPGA 93 I/O 144TQFP

IC FPGA 93 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2-12SE-5TN144C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-12SE-5TN144C
FPGAs (Field Programmable Gate Array) LFE2-12SE-5TN144C
ECP2 Field Programmable Gate Array (FPGA) IC 93 226304 12000 144-LQFP

ECP2 Field Programmable Gate Array (FPGA) IC 93 226304 12000 144-LQFP

Buy Now Datasheet
FPGA - Field Programmable Gate Array 12K LUTs S-Series 1.1.2V -5 Spd - 477-LFE2-12SE-5TN144C - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array 12K LUTs S-Series 1.1.2V -5 Spd
477-LFE2-12SE-5TN144C
FPGA - Field Programmable Gate Array 12K LUTs S-Series 1.1.2V -5 Spd 477-LFE2-12SE-5TN144C
FPGA - Field Programmable Gate Array 12K LUTs S-Series 1.1.2V -5 Spd

FPGA - Field Programmable Gate Array 12K LUTs S-Series 1.1.2V -5 Spd

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFE2-12SE-5TN144C-ND 811013-LFE2-12SE-5TN144C 696-LFE2-12SE-5TN144C LFE2-12SE-5TN144C LFE2-12SE-5TN144C LFE2-12SE-5TN144C 477-LFE2-12SE-5TN144C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12SE-5TN144C 311MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array 12K LUTs S-Series 1.1.2V -5 Spd
Package Type LFQP; Other; 144-LQFP Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Pins 144 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 12000 12000 12000 12000 12000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFI672-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details