Lattice Semiconductor Corporation Hard To Find - LFE2-12E-5FN256C LFE2-12E-5FN256C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 718983-LFE2-12E-5FN2 56C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 193 Number of LABs/CLBs: 1500 Number of Logic Elements/Cells: 12000 Total RAM Bits: 226304 Family Name: ECP2-12 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): A3P1000L-FG256I; A3P1000L-1FGG256I; A3P1000L-FGG256YI; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 718983-LFE2-12E-5FN2 56C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 193 Number of LABs/CLBs: 1500 Number of Logic Elements/Cells: 12000 Total RAM Bits: 226304 Family Name: ECP2-12 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): A3P1000L-FG256I; A3P1000L-1FGG256I; A3P1000L-FGG256YI; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - LFE2-12E-5FN256C - 718983-LFE2-12E-5FN256C - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - LFE2-12E-5FN256C
718983-LFE2-12E-5FN256C
Hard To Find - LFE2-12E-5FN256C 718983-LFE2-12E-5FN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 718983-LFE2-12E-5FN2 56C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 193 Number of LABs/CLBs: 1500 Number of Logic Elements/Cells: 12000 Total RAM Bits: 226304 Family Name: ECP2-12 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): A3P1000L-FG256I; A3P1000L-1FGG256I; A3P1000L-FGG256YI; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 718983-LFE2-12E-5FN256C
Series: ECP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 193
Number of LABs/CLBs: 1500
Number of Logic Elements/Cells: 12000
Total RAM Bits: 226304
Family Name: ECP2-12
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): A3P1000L-FG256I; A3P1000L-1FGG256I; A3P1000L-FGG256YI;
Introduction Date: February 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
311MHz 1.2V FPGA Programmable Logic Device - 696-LFE2-12E-5FN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
311MHz 1.2V FPGA Programmable Logic Device
696-LFE2-12E-5FN256C
311MHz 1.2V FPGA Programmable Logic Device 696-LFE2-12E-5FN256C
FPGA 12K Cells 311MHz 1.2V 193 I/O FBGA 256-Pin Product overview: LFE2-12E-5FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12E-5FN256C can be used for catalog matching and distributor lookup.

FPGA 12K Cells 311MHz 1.2V 193 I/O FBGA 256-Pin Product overview: LFE2-12E-5FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12E-5FN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1197-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1197-ND
FPGAs (Field Programmable Gate Array) 220-1197-ND
ECP2 Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA

ECP2 Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-12E-5FN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-12E-5FN256C
FPGAs (Field Programmable Gate Array) LFE2-12E-5FN256C
ECP2 Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA

ECP2 Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-12E-5FN256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE2-12E-5FN256C
FPGAs (Field Programmable Gate Array) LFE2-12E-5FN256C
IC FPGA 193 I/O 256FBGA

IC FPGA 193 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-5FN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-12E-5FN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-12E-5FN256C
IC FPGA 193 I/O 256FBGA

IC FPGA 193 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-5FN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-12E-5FN256C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-12E-5FN256C
IC FPGA 193 I/O 256FBGA

IC FPGA 193 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 718983-LFE2-12E-5FN256C 696-LFE2-12E-5FN256C 220-1197-ND LFE2-12E-5FN256C LFE2-12E-5FN256C LFE2-12E-5FN256C LFE2-12E-5FN256C
Product Name Hard To Find - LFE2-12E-5FN256C 311MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other
Logic Cells / Logic Blocks 12000 12000 12000 12000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type Other; FBGA Other; 256-BGA Other; 256-BGA Other; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details