ECP2 Field Programmable Gate Array (FPGA) IC 297 226304 12000 484-BBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070899-LFE2-12E-5FN4
Mounting: SMD (SMT)
Number of I/O: 297
Number of LABs/CLBs: 1500
Number of Logic Elements/Cells: 12000
Total RAM Bits: 226304
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FPBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Field Programmable Gate Array, 311MHz, 12000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2-12E-5FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12E-5FN484C
IC FPGA 297 I/O 484FBGA
IC FPGA 297 I/O 484FBGA
IC FPGA 297 I/O 484FBGA
ECP2 Field Programmable Gate Array (FPGA) IC 297 226304 12000 484-BBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1198-ND | 070899-LFE2-12E-5FN484C | 696-LFE2-12E-5FN484C | LFE2-12E-5FN484C | LFE2-12E-5FN484C | LFE2-12E-5FN484C | LFE2-12E-5FN484C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-5FN484C | 311MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-FPBGA (23x23) | Other; FBGA | Other; 484-BBGA | Other; 484-BBGA | ||
| Pins | 484 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 12000 | 12000 | 12000 | 12000 |