Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-6FN256C LFE2-12E-6FN256C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922947-LFE2-12E-6FN2 56C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA Package: 256-BGA Package: Tray Mounting: Surface Mount Number of I/O: 193 Family Name: LFE2-12 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1747, LFE2-12E-6FN256C-ND, LFE212E6FN256C
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922947-LFE2-12E-6FN2 56C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA Package: 256-BGA Package: Tray Mounting: Surface Mount Number of I/O: 193 Family Name: LFE2-12 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1747, LFE2-12E-6FN256C-ND, LFE212E6FN256C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-6FN256C - 922947-LFE2-12E-6FN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-6FN256C
922947-LFE2-12E-6FN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-6FN256C 922947-LFE2-12E-6FN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922947-LFE2-12E-6FN2 56C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA Package: 256-BGA Package: Tray Mounting: Surface Mount Number of I/O: 193 Family Name: LFE2-12 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1747, LFE2-12E-6FN256C-ND, LFE212E6FN256C

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922947-LFE2-12E-6FN256C
Series: ECP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA
Package: 256-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 193
Family Name: LFE2-12
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1747, LFE2-12E-6FN256C-ND, LFE212E6FN256C

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1747-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1747-ND
FPGAs (Field Programmable Gate Array) 220-1747-ND
ECP2 Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA

ECP2 Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA

Buy Now Datasheet
357MHz FPGA Programmable Logic Device - 696-LFE2-12E-6FN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
357MHz FPGA Programmable Logic Device
696-LFE2-12E-6FN256C
357MHz FPGA Programmable Logic Device 696-LFE2-12E-6FN256C
Field Programmable Gate Array, 357MHz, 12000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2-12E-6FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12E-6FN256C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 357MHz, 12000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2-12E-6FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12E-6FN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-6FN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-12E-6FN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-12E-6FN256C
IC FPGA 193 I/O 256FBGA

IC FPGA 193 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2-12E-6FN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-12E-6FN256C
FPGAs (Field Programmable Gate Array) LFE2-12E-6FN256C
ECP2 Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA

ECP2 Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-6FN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-12E-6FN256C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-12E-6FN256C
IC FPGA 193 I/O 256FBGA

IC FPGA 193 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 922947-LFE2-12E-6FN256C 220-1747-ND 696-LFE2-12E-6FN256C LFE2-12E-6FN256C LFE2-12E-6FN256C LFE2-12E-6FN256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-6FN256C FPGAs (Field Programmable Gate Array) 357MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FPBGA (17x17) Other; 256-BGA Other; BGA Other; 256-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 256
Logic Cells / Logic Blocks 12000 12000 12000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6003-4AC - Lingto Electronic Limited
Specs
System Gates 9000
Logic Cells / Logic Blocks 1600
User I/Os 80 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details