Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN484C LFE2-35E-5FN484C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778500-LFE2-35E-5FN4 84C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 331 Number of LABs/CLBs: 4000 Number of Logic Elements/Cells: 32000 Total RAM Bits: 339968 Family Name: ECP2-35 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): A2F500M3C-1FG484I; A2F500M3C-1FG484; A2F500M3A-1FG484I; A2F500M3B-1FG484I; Introduction Date: February 07, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778500-LFE2-35E-5FN4 84C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 331 Number of LABs/CLBs: 4000 Number of Logic Elements/Cells: 32000 Total RAM Bits: 339968 Family Name: ECP2-35 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): A2F500M3C-1FG484I; A2F500M3C-1FG484; A2F500M3A-1FG484I; A2F500M3B-1FG484I; Introduction Date: February 07, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN484C - 778500-LFE2-35E-5FN484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN484C
778500-LFE2-35E-5FN484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN484C 778500-LFE2-35E-5FN484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778500-LFE2-35E-5FN4 84C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 331 Number of LABs/CLBs: 4000 Number of Logic Elements/Cells: 32000 Total RAM Bits: 339968 Family Name: ECP2-35 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): A2F500M3C-1FG484I; A2F500M3C-1FG484; A2F500M3A-1FG484I; A2F500M3B-1FG484I; Introduction Date: February 07, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778500-LFE2-35E-5FN484C
Series: ECP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 331
Number of LABs/CLBs: 4000
Number of Logic Elements/Cells: 32000
Total RAM Bits: 339968
Family Name: ECP2-35
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): A2F500M3C-1FG484I; A2F500M3C-1FG484; A2F500M3A-1FG484I; A2F500M3B-1FG484I;
Introduction Date: February 07, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2-35E-5FN484C-ND
FPGAs (Field Programmable Gate Array) LFE2-35E-5FN484C-ND
ECP2 Field Programmable Gate Array (FPGA) IC 331 339968 32000 484-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 331 339968 32000 484-BBGA

Buy Now Datasheet
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2-35E-5FN484C
311MHz FPGA Programmable Logic Device 696-LFE2-35E-5FN484C
Field Programmable Gate Array, 311MHz, 35000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2-35E-5FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-35E-5FN484C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 35000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2-35E-5FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-35E-5FN484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-35E-5FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-35E-5FN484C
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-35E-5FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-35E-5FN484C
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-35E-5FN484C
FPGAs (Field Programmable Gate Array) LFE2-35E-5FN484C
ECP2 Field Programmable Gate Array (FPGA) IC 331 339968 32000 484-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 331 339968 32000 484-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 778500-LFE2-35E-5FN484C LFE2-35E-5FN484C-ND 696-LFE2-35E-5FN484C LFE2-35E-5FN484C LFE2-35E-5FN484C LFE2-35E-5FN484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-35E-5FN484C FPGAs (Field Programmable Gate Array) 311MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 32000 32000 32000 32000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other Other; 1.14V ~ 1.26V
Package Type Other; 484-BBGA Other; FBGA Other; 484-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details