Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFD2NX-40-7BG256C

Description
Win Source Part Number: 1337264-LFD2NX-40-7B G256C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Certus™-NX Package: Tray Standard Package: 119 Number of I/O: 192 Number of LABs/CLBs: 9750 Number of Logic Elements/Cells: 39000 Total RAM Bits: 1548288 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 256-LFBGA Supplier Device Package: 256-CABGA (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFD2NX-40
Request a Quote Datasheet
Description
Win Source Part Number: 1337264-LFD2NX-40-7B G256C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Certus™-NX Package: Tray Standard Package: 119 Number of I/O: 192 Number of LABs/CLBs: 9750 Number of Logic Elements/Cells: 39000 Total RAM Bits: 1548288 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 256-LFBGA Supplier Device Package: 256-CABGA (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFD2NX-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1337264-LFD2NX-40-7BG256C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1337264-LFD2NX-40-7BG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1337264-LFD2NX-40-7BG256C
Win Source Part Number: 1337264-LFD2NX-40-7B G256C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Certus™-NX Package: Tray Standard Package: 119 Number of I/O: 192 Number of LABs/CLBs: 9750 Number of Logic Elements/Cells: 39000 Total RAM Bits: 1548288 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 256-LFBGA Supplier Device Package: 256-CABGA (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFD2NX-40

Win Source Part Number: 1337264-LFD2NX-40-7BG256C
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Certus™-NX
Package: Tray
Standard Package: 119
Number of I/O: 192
Number of LABs/CLBs: 9750
Number of Logic Elements/Cells: 39000
Total RAM Bits: 1548288
Voltage - Supply: 0.95V ~ 1.05V
Mounting Type: Surface Mount
Package / Case: 256-LFBGA
Supplier Device Package: 256-CABGA (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFD2NX-40

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LFD2NX-40-7BG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFD2NX-40-7BG256C
FPGA Programmable Logic Device 696-LFD2NX-40-7BG256C
IC FPGA 192 I/O 256CABGA Product overview: LFD2NX-40-7BG256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFD2NX-40-7BG256 C can be used for catalog matching and distributor lookup.

IC FPGA 192 I/O 256CABGA Product overview: LFD2NX-40-7BG256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFD2NX-40-7BG256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-LFD2NX-40-7BG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-LFD2NX-40-7BG256C-ND
FPGAs (Field Programmable Gate Array) 220-LFD2NX-40-7BG256C-ND
Certus™-NX Field Programmable Gate Array (FPGA) IC 192 1548288 39000 256-LFBGA

Certus™-NX Field Programmable Gate Array (FPGA) IC 192 1548288 39000 256-LFBGA

Buy Now Datasheet
Fpga, Latticeecp3, 450Mhz, Cabga-256; No. Of Logic Blocks Lattice Semiconductor - 55AJ1023 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Latticeecp3, 450Mhz, Cabga-256; No. Of Logic Blocks Lattice Semiconductor
55AJ1023
Fpga, Latticeecp3, 450Mhz, Cabga-256; No. Of Logic Blocks Lattice Semiconductor 55AJ1023
FPGA, LATTICEECP3, 450MHZ, CABGA-256; No. of Logic Blocks:40000; No. of Macrocells:-; FPGA Family:LatticeECP3; Logic Case Style:CABGA; No. of Pins:256Pins; No. of Speed Grades:7; Total RAM Bits:240Kbit; No. of I/O s:- RoHS Compliant: Yes

FPGA, LATTICEECP3, 450MHZ, CABGA-256; No. of Logic Blocks:40000; No. of Macrocells:-; FPGA Family:LatticeECP3; Logic Case Style:CABGA; No. of Pins:256Pins; No. of Speed Grades:7; Total RAM Bits:240Kbit; No. of I/O s:- RoHS Compliant: Yes

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFD2NX-40-7BG256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFD2NX-40-7BG256C
FPGAs (Field Programmable Gate Array) LFD2NX-40-7BG256C
Certus™-NX Field Programmable Gate Array (FPGA) IC 192 1548288 39000 256-LFBGA

Certus™-NX Field Programmable Gate Array (FPGA) IC 192 1548288 39000 256-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFD2NX-40-7BG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFD2NX-40-7BG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFD2NX-40-7BG256C
IC FPGA 192 I/O 256CABGA

IC FPGA 192 I/O 256CABGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFD2NX-40-7BG256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFD2NX-40-7BG256C
Embedded - FPGAs (Field Programmable Gate Array) LFD2NX-40-7BG256C
IC FPGA 192 I/O 256CABGA

IC FPGA 192 I/O 256CABGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1337264-LFD2NX-40-7BG256C 696-LFD2NX-40-7BG256C 220-LFD2NX-40-7BG256C-ND 55AJ1023 LFD2NX-40-7BG256C LFD2NX-40-7BG256C LFD2NX-40-7BG256C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Fpga, Latticeecp3, 450Mhz, Cabga-256; No. Of Logic Blocks Lattice Semiconductor FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 39000 39000 40000 39000 39000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 950 mV to 1.05 V Other; 0.95V ~ 1.05V Other
Package Type Other; Tray Other; 256-LFBGA Other; CABGA Other; 256-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details