Lattice Semiconductor Corporation 311MHz FPGA Programmable Logic Device LFE2-20E-5FN256I

Description
Field Programmable Gate Array, 311MHz, 20000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2-20E-5FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20E-5FN256I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 311MHz, 20000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2-20E-5FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20E-5FN256I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
311MHz FPGA Programmable Logic Device - 696-LFE2-20E-5FN256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2-20E-5FN256I
311MHz FPGA Programmable Logic Device 696-LFE2-20E-5FN256I
Field Programmable Gate Array, 311MHz, 20000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2-20E-5FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20E-5FN256I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 20000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2-20E-5FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20E-5FN256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1170-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1170-ND
FPGAs (Field Programmable Gate Array) 220-1170-ND
ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA

ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1341038-LFE2-20E-5FN256I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1341038-LFE2-20E-5FN256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1341038-LFE2-20E-5FN256I
Win Source Part Number: 1341038-LFE2-20E-5FN 256I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: ECP2 Package: Tray Standard Package: 90 Number of I/O: 193 Number of LABs/CLBs: 2625 Number of Logic Elements/Cells: 21000 Total RAM Bits: 282624 Voltage - Supply: 1.14V ~ 1.26V Mounting Type: Surface Mount Package / Case: 256-BGA Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFE2-20

Win Source Part Number: 1341038-LFE2-20E-5FN256I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: ECP2
Package: Tray
Standard Package: 90
Number of I/O: 193
Number of LABs/CLBs: 2625
Number of Logic Elements/Cells: 21000
Total RAM Bits: 282624
Voltage - Supply: 1.14V ~ 1.26V
Mounting Type: Surface Mount
Package / Case: 256-BGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFE2-20

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-20E-5FN256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-20E-5FN256I
IC FPGA 193 I/O 256FBGA

IC FPGA 193 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-20E-5FN256I
Embedded - FPGAs (Field Programmable Gate Array) LFE2-20E-5FN256I
IC FPGA 193 I/O 256FBGA

IC FPGA 193 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-20E-5FN256I
FPGAs (Field Programmable Gate Array) LFE2-20E-5FN256I
ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA

ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE2-20E-5FN256I 220-1170-ND 1341038-LFE2-20E-5FN256I LFE2-20E-5FN256I LFE2-20E-5FN256I LFE2-20E-5FN256I
Product Name 311MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 21000 21000 21000 21000
Package Type Other; FBGA Other; 256-BGA Other; 256-BGA
User I/Os 193 pins 193 pins 193 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCS110I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details