Powell Electronics, Inc. Datasheets for RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 28
Product Name Notes
15-362-2
2.92mm Adapter Assembly, Jack to Jack (2
2.92mm Adapter Assembly, Plug to Jack (2
2.92mm Adapter Assembly, Plug to Plug (2
2.92mm Jack Assembly , 2 Hole Flange Fie
2.92mm Jack Assembly , 4 Hole Flange Fie
2.92mm Jack Assembly, Thread Mount Field
2.92mm Plug Assembly , Straight Cabled,
BNC M STR RG58 50OHM
BNC Plug to FME Plug
BNC Protective Cap
BNC Terminator Jack
BNC Terminator Plug
bulkhead plug
calibration adaptor
calibration load
END LAUNCH JACK, SCREW-ON TYPE, 2.92mm S
END LAUNCH PLUG, SCREW-ON TYPE, 2.92mm S
extraction tool
FME Plug to SMA Plug
FME Plug to TNC Plug
MIN MC RECEPT 20 POS PHEN
N Cap for Female Conn w/Chain
N F 4H FLNG ROUND POST 50OHM
N M CRMP LMR400 50OHM
N M CRMP RG174 RG316 50OHM
N M CRMP RG55 RG142 50OHM
N M CRMP RG58 LMR195 50OHM
N M CRMP RG8X LMR240 50OHM
N MALE CAP WITH WIRE CHAIN
N STR BHD(F) LMR240 BLACK
N-N M-F BLKHD ADPT
N-Type Jack to N-Type Jack
N-Type Jack to N-Type Plug
N-Type Plug Cap
N-Type Plug to N-Type Plug Times LMR-400
N-Type Plug to N-Type Plug
N-Type Protective Cap Plug
N-Type Right Angle Cable Jack 50 Ohm Bul
N-Type Right Angle PCB Jack 50 Ohm Throu
N-Type Straight Cable Plug 50 Ohm4-Hole
N-Type Straight Jack 50 Ohm 4 Hole Flang
N-Type Straight Jack 50 Ohm 4-Hole Flang
N-Type Straight Jack 50 Ohm Bulkhead
N-Type Straight Jack 50 Ohm Press-Fit Ro
N-Type Straight Jack 50 Ohm Solder Cup B
N-Type Straight Jack Round Post 4-Hole F
N-Type Straight Jack Round Post 4-Hole
N-Type Straight Jack Solder Cup 4-Hole F
N-Type Straight PCB Jack Through Hole Bu
N-Type Straight Plug 50 Ohm 4-Hole Flan
N-Type Tee Adapter
N-Type Terminator Jack 50 Ohm
N-Type Terminator Plug 50 Ohm
open
PANEL RECEPTACLE PLUG, 2 HOLE FLANGE, 2.
PANEL RECEPTACLE PLUG, 4 HOLE FLANGE, 2.
RF Coax Connectors
RF Component
RF Connector
RF
right angle jack
right angle plug PCB
RP-N-Type Straight Cable Plug 50 Ohm
short
SMA Cap FEMALE Con W Chain
SMA MALE CAP
SMA Protective Cap Plug
SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-31
SMB Straight Plug 50 Ohm .141 Cable
SMC Right Angle Cable Plug 50 Ohm
SMP non magnetic right angle jack
straight jack
straight plug PCB
termination
TNC MALE CAP & CHAIN
TNC Protective Cap
TNC Terminator Plug
Twinax BNC Cable Plug
Twinax Straight Jack 78 Ohm Bulkhead
UHF Straight Cable Plug 50 Ohm

<< Prev Next >>