TE Connectivity ™ RF Interconnects 1757965-1

Description
RF Coax Connectors
Request a Quote Datasheet
Description
RF Coax Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Interconnects - 1757965-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1757965-1
RF Interconnects 1757965-1
RF Coax Connectors

RF Coax Connectors

Buy Now
RF Connectors / Coaxial Connectors - 1757965-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1757965-1
RF Connectors / Coaxial Connectors 1757965-1
RF Connectors / Coaxial Connectors 2021 1311 00 DUST CAP

RF Connectors / Coaxial Connectors 2021 1311 00 DUST CAP

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1757965-1 1757965-1
Product Name RF Interconnects RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coaxial Connector (RF) Accessories - 1056736-1 - ODG (Origin Data Global)
Specs
Connector Type SMP
View Details
3 suppliers
Cable Connectors - NC3-FG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
MCX (F) R/A Connector for RG316 Cable - ET-MFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Female / Jack
Geometry Right Angle
View Details