Powell Electronics, Inc. Datasheets for Specialty Tapes

Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more

Product Name Notes
3M Antistatic Utility Tape 40, 1 in x 7
3M Antistatic Utility Tape 40, 1/2 in x
3M Antistatic Utility Tape 40, 1/4 in x
3M Antistatic Utility Tape 40, 12 mm x
3M Antistatic Utility Tape 40, 19 mm x
3M Antistatic Utility Tape 40, 2 in x 7
3M Antistatic Utility Tape 40, 24 inch
3M Antistatic Utility Tape 40, 25 mm x
3M Antistatic Utility Tape 40, 3/4 in x
3M Antistatic Utility Tape 40, Clear, 1
3M Antistatic Utility Tape 40, Clear, 3
3M Antistatic Utility Tape 40, Printed,
3M Antistatic Utility Tape Dispenser 62
3M Circuit Plating Tape 1280 Red, 1 in
3M Circuit Plating Tape 1280 Red, 1-1/2
3M Circuit Plating Tape 1280 Red, 1-1/4
3M Circuit Plating Tape 1280 Red, 1/2 i
3M Circuit Plating Tape 1280 Red, 12 in
3M Circuit Plating Tape 1280 Red, 15-5/
3M Circuit Plating Tape 1280 Red, 2 in
3M Circuit Plating Tape 1280 Red, 24 in
3M Circuit Plating Tape 1280 Red, 3 in
3M Circuit Plating Tape 1280 Red, 3/4 i
3M Circuit Plating Tape 1280 Red, 4 in
3M Circuit Plating Tape 1280 Red, 48 in
3M Circuit Plating Tape 1280 Red, 5/8 i
3M Circuit Plating Tape 1280 Red, 6 in
3M Circuit Plating Tape 1280 Red, 8 in
3M Circuit Plating Tape 1280, 2 in x 14
3M Electroplating Tape 470, Tan, 1 1/2
3M Electroplating Tape 470, Tan, 4 in x
3M Printed Antistatic Utility Tape 40PR
3M Utility Bracket Dispenser M73, 6 per
Adhesive Tapes