Powell Electronics, Inc. Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
| Product Name | Notes |
|---|---|
| ADAP, SMA(F) TO SMA(F)B'HD, RAD. R/A | |
| ADAP,RADIUS R/A SMA(F) TO SMA(F) | |
| ADAP,RADIUS R/A SMA(M) TO SMA(F) | |
| ADAP,RADIUS R/A SMA(M) TO SMA(M) | |
| bulkhead jack | |
| calibration adaptor | |
| calibration load | |
| combi wrench | |
| Die Set, Hex Cavity Dimensions are 0.041 | |
| Die Set, Hex Cavity Dimensions are 0.042 | |
| Die Set, Hex Cavity Dimensions are 0.052 | |
| Die Set, Hex Cavity Dimensions are 0.068 | |
| Die Set, Hex Cavity Dimensions are 0.100 | |
| Die Set, Hex Cavity Dimensions are 0.105 | |
| Die Set, Hex Cavity Dimensions are 0.151 | |
| F-Type Right Angle Jack PCB 75 Ohm | |
| gas discharge tube | |
| matching attenuator | |
| N SER PLUG, 50 OHM M39012 | |
| open | |
| panel jack | |
| PLUG,RTANGLES-5 | |
| PLUG,STRAIGHTGC | |
| protection cap | |
| Ratcheting Hand Crimp Frame with Die Set | |
| RF Component | |
| RF Connector | |
| RF | |
| right angle jack PCB | |
| right angle plug PCB | |
| right angle plug | |
| short | |
| shorting cap | |
| SMA-RP Jack to AMC Plug 1.13 mm Micro-Ca | |
| SMA-RP Jack to AMC Plug 1.32 mm Micro-Ca | |
| SMA-RP Jack to AMC Plug 1.37 mm Micro-Ca | |
| solder tag | |
| straight jack PCB | |
| straight jack | |
| straight plug | |
| T-adaptor | |
| termination | |
| torque wrench 1.1 Nm | |
| ZDC SMA CONNECTORS |
| << Prev | Next >> |