Amphenol RF Cable Assemblies 145104-01-12.00

Description
SMB M-M STR 12" RG316
Request a Quote
Description
SMB M-M STR 12" RG316
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol RF 145104-01-12.00 - PEI-Genesis
Philadelphia, PA, United States
SMB M-M STR 12" RG316

SMB M-M STR 12" RG316

Buy Now
Cable Assemblies - 145104-01-12.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
145104-01-12.00
Cable Assemblies 145104-01-12.00
SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-31

SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-31

Buy Now
Swedesboro, NJ, United States
RF Connector

RF Connector

Buy Now

Technical Specifications

  PEI-Genesis Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol RF 145104-01-12.00 145104-01-12.00
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Gender Male / Plug
Geometry Straight; Straight
View Details
RF Connectors - 1052062-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers
Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details