Powell Electronics, Inc. Datasheets for Foil Tapes
Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive to be applied, which are occasionally laced with conductive granules like silver or graphite.
Foil Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M 1181 Copper Foil EMI Shielding Tape, | |
| 3M Aluminum Foil Tape 1115B, 1 in x 60 | |
| 3M Aluminum Foil Tape 1115B, 1.5 in x 6 | |
| 3M Aluminum Foil Tape 1115B, 10.629 in | |
| 3M Aluminum Foil Tape 1115B, 38.50 in x | |
| 3M Aluminum Foil Tape 1115B, 4.27 in x | |
| 3M Aluminum Foil Tape 1115B, 6 in x 60 | |
| 3M Aluminum Foil Tape 1115B, 6.75 in x | |
| 3M Aluminum Foil Tape 1115B, 7.75 in x | |
| 3M Aluminum Foil Tape 1115B, 8 in x 10 | |
| 3M Aluminum Foil Tape 1120, 1 in x 36 y | |
| 3M Aluminum Foil Tape 1120, 1/2 in x 36 | |
| 3M Aluminum Foil Tape 1120, 2 in x 36 y | |
| 3M Aluminum Foil Tape 1120, 2.75 in x 3 | |
| 3M Aluminum Foil Tape 1120, 23 in x 36 | |
| 3M Aluminum Foil Tape 1120, 6 in x 36 y | |
| 3M Copper Foil EMI Shielding Tape 1125, | |
| 3M Copper Foil EMI Shielding Tape 1126, | |
| 3M Copper Foil EMI Shielding Tape 1181, | |
| 3M Copper Foil EMI Shielding Tape 1182, | |
| 3M Copper Foil EMI Shielding Tape 1194, | |
| 3M Copper Foil Shielding Tape 1125, 3.2 | |
| 3M Copper Foil Shielding Tape 1125, 4.7 | |
| 3M Copper Foil Shielding Tape 1125, 6 i | |
| 3M Copper Foil Shielding Tape 1181, 1 1 | |
| 3M Copper Foil Tape 1125, 1 in x 36 yd | |
| 3M Copper Foil Tape 1125, 3/4 in x 36yd | |
| 3M Copper Foil Tape 1126, 1 in x 36 yd | |
| 3M Copper Foil Tape 1126, 2 in x 36 yd, | |
| 3M Copper Foil Tape 1126, 3/8 in x 36 y | |
| 3M Damping Foil 2552, Silver, 2 in x 36 | |
| 3M Embossed Aluminum Foil EMI Shieldin | |
| 3M Embossed Copper Foil EMI Shielding T | |
| 3M Embossed Tin-Plated Copper Foil EMI | |
| 3M EMI Aluminum Foil Shielding Tape 117 | |
| 3M EMI Copper Foil (Double Coated) Shie | |
| 3M EMI Copper Foil Shielding Tape 1125, | |
| 3M EMI Copper Foil Shielding Tape 1181, | |
| 3M EMI Copper Foil Shielding Tape 1182, | |
| 3M EMI Copper Foil Shielding Tape 1194, | |
| 3M EMI Copper Foil Shielding Tape ECC 1 | |
| 3M High Temperature Aluminum Foil Glass | |
| 3M High Temperature Aluminum Foil Tape | |
| 3M Laminated Aluminum Foil EMI Shieldin | |
| 3M Tin-Plated Copper Foil EMI Shielding | |
| Adhesive Tapes |