Powell Electronics, Inc. Datasheets for Masking Tapes

Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.


Masking Tapes: Learn more

Product Name Notes
3M Automotive Performance Masking Tape,
3M Automotive Refinish Masking Tape, 03
3M General Purpose Masking Tape 234, Ta
3M General Use Masking Tape 201+, Tan,
3M High Performance Green Masking Tape
3M High Performance Masking Tape 232, T
3M High Performance Masking Tape 2693,
3M Masking Tape 2307, Tan, 24 mm x 55 m
3M Outdoor Masking and Stucco Tape 5959
3M Outdoor Masking Poly Tape 5903, Red,
3M Performance Masking Tape 2364, Tan,
3M Performance Yellow Masking Tape 301+
3M Precision Masking Tape, 1 1/2 in X 3
3M Precision Masking Tape, 3/4 in X 35
3M Premasking Tape SCPM-19, 48 in x 100
3M Premasking Tape SCPM-3, 12 in x 100
3M Premasking Tape SCPM-3, 14 in x 100
3M Premasking Tape SCPM-3, 18 in x 100
3M Premasking Tape SCPM-3, 24 in x 100
3M Premasking Tape SCPM-3, 24 in x 250
3M Premasking Tape SCPM-3, 30 in x 100
3M Premasking Tape SCPM-3, 36 in x 100
3M Premasking Tape SCPM-3, 48 in x 100
3M Premasking Tape SCPM-3, 48 in x 250
3M Premasking Tape SCPM-3, 6 in x 100 y
3M Premasking Tape SCPM-3, 60 in x 100
3M Premasking Tape SCPM-44X, 12 in x 10
3M Premasking Tape SCPM-44X, 24 in x 10
3M Premasking Tape SCPM-44X, 24 in x 25
3M Premasking Tape SCPM-44X, 3 Rolls/Ca
3M Premasking Tape SCPM-44X, 30 in x 10
3M Premasking Tape SCPM-44X, 36 in x 10
3M Premasking Tape SCPM-44X, 36 in x 25
3M Premasking Tape SCPM-44X, 48 in x 10
3M Premasking Tape SCPM-44X, 48 in x 25
3M Premasking Tape SCPM-44X, 54 in x 10
3M Premasking Tape SCPM-44X, 54 in x 25
3M Premasking Tape SCPM-44X, 60 in x 10
3M Premasking Tape SCPM-44X, 60 in x 25
Scotch High Performance Masking Tape 21
Scotch Performance Masking Tape 233+ 26
Scotch Performance Masking Tape 233+, 2
Scotch Performance Masking Tape 233+, 4
Scotch Performance Masking Tape 233+, 9
Scotch Solvent Resistant Masking Tape 2