Powell Electronics, Inc. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
2-way 316SS solenoid valve, 1, 7.28-188
2-way 316SS solenoid valve, 1/4, 0-188.
2-way 316SS solenoid valve, 2, 7.28-188
2-way brass solenoid valve, 1, 0.5-8 ba
2-way brass solenoid valve, 1-1/4, 7.25
2-way brass solenoid valve, 1/2, 7.25-1
2-way brass solenoid valve, 1/4, 0-188.
2-way brass solenoid valve, 2, 7.25-188
2-way brass solenoid valve, 3/4, 7.25-1
2-WAY SOLENOID VALVE NC
2-WAY SOLENOID VALVE NO
HI PRES SOLENOID VLV CV 4.5
HI PRES SOLENOID VLV CV 7.5
HI PRESSURE SOLENOID VALVE, NORMALLY OPE
HOT WTR/STM SOLENOID VLV SS
Pilot solenoid valve, 110 VAC, wire lead
Pilot solenoid valve, 24 VDC, wire lead
Solenoid valve enclosure with timer, 24
Solenoid valve enclosure with timer, 90
Solenoid valve enclosure, 6 solenoids, w
SOLENOID VALVES CE