Powell Electronics, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 10 20 26
Product Name Notes
10-50 AMP HEAVY DUTY
27EB, 27EM
34095 SURFACE MTG SOCKT,KIT
34123-00-RETAINING SPRING KIT
3G COM Relay P2 + F Series
50 OHM 140MW 4.5V MONO
50 OHM 140MW 6V MONO
50 OHM 70MW 4.5V BISTAB
50 OHM 70MW 5V BISTAB
50OHM140MW 3V BIST 2COIL
50OHM140MW 5V BIST 2COIL
50OHM140MW 9V BIST 2COIL
50OHM140MW12V BIST 2COIL
60V DC .5-5 SEC
60V DC 20-200 SEC
60V DC 3-30 MIN
75 OHM 140MW 4.5V mono
75OHM140MW 3V BIST 2COIL
75OHM140MW12V BIST 2COIL
75OHM200MW24V BIST 2COIL
96VDC 0.5-5.0SEC
Appliance Miniature PCB Relays
BDS V23130
CKTBKR,THERM,PB,SCW, BUSH
Force Guided Relays
High Current Relays & Modules
IM RELAY 100 MW 1.5V
IM RELAY 100 MW 3 V
IM RELAY 100 MW 4.5 V
IM RELAY 100 MW_4.5V
IM RELAY 140 MW 12 V
IM RELAY 140 MW 3 V
IM Relay 140 mW 4.5 V 1CO HDV
IM Relay 140 mW 4.5 V
IM RELAY 140 MW 4.5V
IM Relay 140 mW 5 V 1CO HDV
IM Relay 140 mW 5 V
IM Relay 140 mW 5V
IM RELAY 140 MW 6 V
IM RELAY 140 MW 9 V
IM RELAY 140MW 12V
IM RELAY 140MW 9V
IM RELAY 200 MW 24 V
IM Relay 200 mW 24V 1CO
IM RELAY 50 MW 3 V
IM Relay Narrow Whf
IM Rly Std 1.5V-9V
IM Rly Std 10V-24V
KH
KRPA
KU, KUP
KU
KUE, KUEP
KYA , KH DRY CIRCUIT
M6/M7/M9/W6/W7
MDR
MICRO K SINGLE
MINISTARKSTROM
MSR-V23061
NAVY 115V 60HZ 1-10M
P2 SIGNAL RELAY
PCB 25A Relays
PCB 40A Relays
PCB Relays up to 10A
PE POWER PCB RELAY
POWER F V23134
Power FA V23136
Power PCB Relays 30A
PRD
PT Mini
R10 DRY CIRCUIT
R10
REED RELAYS
Relay Low Signal
Relay RT-Series
Relay RZ-Series
Relay Slim Relay
Relay Small Signal
RELAY SOCKET KIT (GOLD
Relay Solid State Relays
Relay Special up to 10A
Relay T92
RELAY, 250VDC
RELAY,GENPUR,OCTA
RELAY,REG,SM,1 DECK,1
Relays
RETAINING CLIP
RLY SKT - 34121-01
RLY, STD, OFF, 4P, 120
RLY,120VAC,TRANS.SUP P
RLY,125VDC,LED
RLY,24VAC,Q OPT
RLY,24VAC,TRANS.SUPP .
RLY,GEN,PURP,125VDC
RLY,GEN,PURP,250VDC,
RLY,GEN,PURP,250VDC
RLY,MINI,HERM,
RLY,MINI,OFF,2P,120
RLY,MINI,OFF,2P,120V AC,180CYC
RLY,MINI,OFF,2P,125
RLY,MINI,OFF,2P,125V DC,30SEC
RLY,MINI,OFF,2P,28VD C
RLY,MINI,OFF,2P,48V, 2-60SEC
RLY,MINI,ON,2P,120V, .1SEC
RLY,MINI,ON,2P,120V, 10SEC
RLY,MINI,ON,2P,120V, 120SEC
RLY,MINI,ON,2P,48VDC
RLY,MINI,ON,2P,HERM
RLY,NAV,OFF,2P,115VA C
RLY,NAV,OFF,2P,440V
RLY,NAV,OFF,2P,440VA
RLY,NAV,ON,2P,115VAC
RLY,NAV,ON,2P,115VAC ,
RLY,NAV,ON,2P,440VAC
RLY,STD,4P,120VAC,15 MIN.LL
RLY,STD,4P,480VAC,10 0SEC
RLY,STD,DBH,2P,480V
RLY,STD,OFF,2P,120VA
RLY,STD,OFF,2P,120VA C,1
RLY,STD,OFF,2P,120VA C,3
RLY,STD,OFF,2P,120VA C,6
RLY,STD,OFF,2P,120VA C,
RLY,STD,OFF,2P,120VA C
RLY,STD,OFF,2P,125VD
RLY,STD,OFF,2P,125VD C,1
RLY,STD,OFF,2P,125VD C,5
RLY,STD,OFF,2P,240VA C
RLY,STD,OFF,2P,24VDC ,1
RLY,STD,OFF,2P,24VDC ,2
RLY,STD,OFF,2P,24VDC ,5
RLY,STD,OFF,2P,24VDC ,60
RLY,STD,OFF,2P,96VDC ,15SEC,I1 C
RLY,STD,OFF,4P,120VA C,120HZ,T OP
RLY,STD,OFF,4P,120VA C,5SEC,GZ O
RLY,STD,OFF,4P,125VD C,1
RLY,STD,OFF,4P,125VD C,E
RLY,STD,OFF,4P,240VA C,
RLY,STD,OFF,4P,250VD C,1
RLY,STD,OFF,4P,250VD C,
RLY,STD,OFF,4P,32VDC
RLY,STD,OFF,4P,550VA C,15SEC
RLY,STD,OFF,4P,550VA C,200SEC,T O
RLY,STD,OFF,4P,550VA C,30MIN,T OP
RLY,STD,OFF,4P,60VDC ,
RLY,STD,ON,2P,115VAC
RLY,STD,ON,2P,120VAC ,10
RLY,STD,ON,2P,120VAC ,20
RLY,STD,ON,2P,120VAC ,2
RLY,STD,ON,2P,120VAC ,
RLY,STD,ON,2P,125VDC , 5
RLY,STD,ON,2P,125VDC ,1
RLY,STD,ON,2P,125VDC ,
RLY,STD,ON,2P,24VDC, 15
RLY,STD,ON,2P,24VDC, 200
RLY,STD,ON,2P,24VDC, 30
RLY,STD,ON,2P,24VDC, 50
RLY,STD,ON,4P,110VDC ,
RLY,STD,ON,4P,120V,2 0SEC,T
RLY,STD,ON,4P,120VAC ,100SEC,LL
RLY,STD,ON,4P,120VAC ,1
RLY,STD,ON,4P,120VAC ,
RLY,STD,ON,4P,125VDC ,1
RLY,STD,ON,4P,125VDC ,
RLY,STD,ON,4P,12VDC
RLY,STD,ON,4P,240VAC ,100SEC
RLY,STD,ON,4P,250VDC ,.
RLY,STD,ON,4P,250VDC ,2
RLY,TMG,125VDC,30SEC ,MAG BLO
RPII/1
RT2 POWER
RYII RELAY
RZ POWER PCB RELAY-1
SLIM INPUT AC MOD,5V DC LOGIC-120VAC IP
SLIM INPUT AC MOD,5V DC LOGIC-240VAC IP
SLIM INPUT AC MOD,5V DC LOGIC-24VAC IP
SOCKET,K10,8,SCW,PHE N,G
SOCKET,R10,10,SLG,PH E
SOCKET,R10,16,PC,PHE N
SOCKET,R10,16,SLG,PH E
SOCKET,R10,22,SLG,PH E
SOCKET,R10,ASSY,W/BR K
SOCKET,RK,5,SCW,THPL AS
SR2M-V23047
SR6M4048
SR6M4110
SR6ZA040
SR6ZA730
SSR
T77
T92
T9A
TSC RELAY
VFMA, RELAY
XT/RT Packages

Next >>