Powell Electronics, Inc. Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
All fluoropolymer flowmeter, 75 mm scale
Direct reading glass flowmeter, 316 SS f
Direct reading glass flowmeter, glass fl
Flowmeter, range .06-0.5 LPM air.
Flowmeter, range .2-1.2 SCFH air, less c
Flowmeter, range .25-2.5 LPM air, less c
Flowmeter, range .25-2.5 LPM water.
Flowmeter, range .4-4 GPM water.
Flowmeter, range .5-5 LPM air.
Flowmeter, range .5-5 SCFH air, less con
Flowmeter, range .5-5 SCFH air, no valve
Flowmeter, range .5-5 SCFH air.
Flowmeter, range .6-5 LPM air.
Flowmeter, range .6-5 SCFH air.
Flowmeter, range 1-10 GPM water.
Flowmeter, range 1-10 SCFH air.
Flowmeter, range 10-100 cc/min water.
Flowmeter, range 10-100 GPH water.
Flowmeter, range 10-100 LPM air.
Flowmeter, range 10-100 SCFH air.
Flowmeter, range 10-100 SCFM air.
Flowmeter, range 100-1000 SCFH air.
Flowmeter, range 2-10 GPH water.
Flowmeter, range 2-20 LPM water.
Flowmeter, range 2-20 SCFH air.
Flowmeter, range 20-200 SCFH air, no val
Flowmeter, range 20-200 SCFH air.
Flowmeter, range 200-2500 cc/min air, no
Flowmeter, range 200-2500 cc/min air.
Flowmeter, range 3-20 GPH water.
Flowmeter, range 3-25 LPM air.
Flowmeter, range 30-200 cc/min air.
Flowmeter, range 4-40 GPH water.
Flowmeter, range 5-50 GPH water.
Flowmeter, range 5-50 LPM air, no valve.
Flowmeter, range 5-70 LPM air.
Flowmeter, range 6-50 cc/min water.
Flowmeter, range 6-50 LPM air.
Flowmeter, range 8-40 GPH water.
High flow glass flowmeter, flow rate 0.2
High flow glass flowmeter, flow rate 1-1
Industrial direct reading flowmeter, max
Orifice plate flowmeter, 1 line size, 0
Orifice plate flowmeter, 1.25 line size
Orifice plate flowmeter, 14 line size,
Orifice plate flowmeter, 2 line size, 1
Polycarbonate flowmeter, range 0.5-5 GPM
Polysulfone flowmeter, range 1.0-10.0 GP
Polysulfone flowmeter, range 14-100 SCFM
Polysulfone flowmeter, range 2.5-28 SCFM
PTFE orifice plate flowmeter, 1-1/2 lin
PVC orifice plate flowmeter, 12 line si
PVC orifice plate flowmeter, 2 line siz
Rotatable scale flowmeter, max. flow rat
Tenant ultrasonic BTU flowmeter, DN25 pi
Tenant ultrasonic BTU flowmeter, DN40 pi
Tenant ultrasonic BTU flowmeter, DN65 pi
Variable area flowmeter, 1/4 female NPT
Variable area glass flowmeter, glass flo
Variable area glass flowmeter, SS float,