Powell Electronics, Inc. Datasheets for Signal Transformers

Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more

Page: 1 2 3 4
Product Name Notes
10 OUTLET BLOCK, SWITCH, 6' CD
10 OUTLET BLOCK, SWTCH, 15' CD
1182 HARDWARE KIT (1500VA)
1182 HARDWARE KIT (160-300VA)
1182 HARDWARE KIT (30VA)
1182 HARDWARE KIT (50-120VA)
1182 HARDWARE KIT (500-625VA)
1182 HARDWARE KIT (750-1000VA)
1182 HDWR KIT - 1500VA POTTED
1582H6A1BK WITH AMMETER
1582H6B1BK WITH AMMETER
19 RACK MOUNT, 6 REC ON FRONT
19 RACK MOUNT, 90 DEG RECEP
19RM SURGE, 6 REC FRNT BK, 6'
19RM SURGE, 6 REC FRNT BK,15'
19RM SURGE, 6 REC FRNT GY, 6'
19RM SURGE, 6 REC FRNT GY,15'
4 OUTLET IEC PBAR, DBL POLE SW
5 OUTLET IEC PBAR, DBL POLE SW
6 OUTLET IEC PBAR, DBL POLE SW
7 REC BAR, 7 SWITCHES, 15' CRD
7 REC BAR, 7 SWITCHES, 6' CORD
8 OUTLET IEC PBAR, DBL POLE SW
90 DEG 6 OUTLET SWITCH 15' TW
90 DEG 6 OUTLET SWITCH 6' TW
AUDIO TX 20 WATT SINGLE ENDED
AUDIO TX 25 WATT SINGLE ENDED
AUDIO TX DRIVER CHASSIS MOUNT
AUDIO TX DRIVER PC MOUNT
AUDIO TX HYBRID PC MOUNT
AUDIO TX INPUT CHASSIS MOUNT
AUDIO TX INPUT POTTED
AUDIO TX INTERSTAGE POTTED
AUDIO TX LINE MATCH
AUDIO TX LOW PROFILE PC MOUNT
AUDIO TX MATCHING AUTO
AUDIO TX OUTPUT CHASSIS MOUNT
AUDIO TX OUTPUT PC MOUNT
AUDIO TX OUTPUT POTTED LONG
AUDIO TX OUTPUT POTTED
AUDIO TX OUTPUT SE OR PP
AUDIO TX OUTPUT
AUDIO TX PC MOUNT
AUDIO TX POTTED
AUDIO TX Pri:1.5kOhm Sec:500ct
AUDIO TX Pri:10kOhm Sec:200ct
AUDIO TX Pri:10kOhm Sec:2k ct
AUDIO TX Pri:200kOhm Sec:1k ct
AUDIO TX Pri:25kOhm Sec:600ct
AUDIO TX Pri:3kOhm Sec:1k ct
AUDIO TX SHEILDED CHASSIS MNT
AUDIO TX SINGLE ENDED
AUDIO TX SPEAKER MATCHING
AUDIO TX TUBE DRIVER 15k-15k
AUDIO TX TUBE DRIVER
AUDIO TX
CHASSIS MT DIRECT BOX TX
CHASSIS MT LINE INPUT TX
CHASSIS MT LINE OUTPUT TX
CHASSIS MT MIC INPUT TX
CHASSIS MT MIC SPLITTER TX
CHOKE 10 UH 1500 MA
CHOKE 10 UH 20A
CHOKE 100 UH 400 MA
CHOKE 100 UH 8A
CHOKE 1000UH 1.25A
CHOKE 15 UH 1000 MA
CHOKE 20 UH 12.5A
CHOKE 24 UH 800 MA
CHOKE 250 UH 5A
CHOKE 30 UH 8A
CHOKE 39 UH 600 MA
CHOKE 40 UH 5A
CHOKE 50 UH 3.2A
CHOKE 500 UH 3.2A
CHOKE 55 UH 500 MA
CHOKE 75 UH 2A
CHOKE 750 UH 2A
CHOKE
HASH CHOKE 100 UH 2A
HASH CHOKE 1000 UH 1A
HASH CHOKE 125 UH 3.5A
HASH CHOKE 250 UH 2.5A
HASH CHOKE 3.35 UH 20A
HASH CHOKE 4 UH 8A
HASH CHOKE 4.9 UH 15A
HASH CHOKE 40 UH 3A
HASH CHOKE 500 UH 2A
HASH CHOKE 68 UH 5A
HASH CHOKE 8.8 UH 10A
IEC 4 OUTLET 10 P-BAR
IEC 5 OUTLET 12 P-BAR
IEC 6 OUTLET 13.5 P-BAR
IEC 8 OUTLET 16.5 P-BAR
INPUT OR OUTPUT TRANSFORMER
INTERSTAGE AUDIO TX
INTERSTAGE TX RADIOLA 111-A
NOISE FILTER CHOKE
POWR015
RF CHOKE
SEE 140NEX FOR REPLACEMENT
SEE 140QEX FOR REPLACEMENT
TOROID, 120VA, 50/60HZ, 12/12V
TOROID, 120VA, 50/60HZ, 15/15V
TOROID, 120VA, 50/60HZ, 18/18V
TOROID, 120VA, 50/60HZ, 22/22V
TOROID, 120VA, 50/60HZ, 30/30V
TOROID, 120VA, 50/60HZ, 9/9V
TOROID, 120VA,50/60HZ,110/11 0V
TOROID, 120VA,50/60HZ,117/11 7V
TOROID, 120VA,50/60HZ,240
TOROID, 15VA, 50/60HZ, 18/18V
TOROID, 15VA, 50/60HZ, 6/6V
TOROID, 15VA, 50/60HZ, 9/9V
TOROID, 15VA, 50/60HZ,110/110V
TOROID, 160VA, 50/60HZ, 12/12V
TOROID, 160VA, 50/60HZ, 15/15V
TOROID, 160VA, 50/60HZ, 18/18V
TOROID, 160VA, 50/60HZ, 22/22V
TOROID, 160VA, 50/60HZ, 30/30V
TOROID, 160VA,50/60HZ,110/11 0V
TOROID, 160VA,50/60HZ,117/11 7V
TOROID, 160VA,50/60HZ,240
TOROID, 225VA, 50/60HZ, 12/12V
TOROID, 225VA, 50/60HZ, 15/15V
TOROID, 225VA, 50/60HZ, 18/18V
TOROID, 225VA, 50/60HZ, 22/22V
TOROID, 225VA, 50/60HZ, 30/30V
TOROID, 225VA,50/60HZ,110/11 0V
TOROID, 225VA,50/60HZ,117/11 7V
TOROID, 225VA,50/60HZ,240
TOROID, 225VA,50/60HZ,90/90V
TOROID, 300VA, 50/60HZ, 12/12V
TOROID, 300VA, 50/60HZ, 15/15V
TOROID, 300VA, 50/60HZ, 30/30V
TOROID, 300VA, 50/60HZ, 60/60V
TOROID, 300VA,50/60HZ,110/11 0V
TOROID, 300VA,50/60HZ,117/11 7V
TOROID, 300VA,50/60HZ,240
TOROID, 30VA, 50/60HZ, 12/12V
TOROID, 30VA, 50/60HZ, 15/15V
TOROID, 30VA, 50/60HZ, 18/18V
TOROID, 30VA, 50/60HZ, 22/22V
TOROID, 30VA, 50/60HZ, 6/6V
TOROID, 30VA, 50/60HZ, 9/9V
TOROID, 30VA, 50/60HZ,110/110V
TOROID, 30VA, 50/60HZ,117/117V
TOROID, 30VA, 50/60HZ,240
TOROID, 50VA, 50/60HZ 240
TOROID, 50VA, 50/60HZ, 12/12V
TOROID, 50VA, 50/60HZ, 15/15V
TOROID, 50VA, 50/60HZ, 18/18V
TOROID, 50VA, 50/60HZ, 22/22V
TOROID, 50VA, 50/60HZ, 6/6V
TOROID, 50VA, 50/60HZ, 9/9V
TOROID, 50VA, 50/60HZ,110/110V
TOROID, 50VA, 50/60HZ,117/117V
TOROID, 625VA, 50/60HZ, 24/24V
TOROID, 625VA, 50/60HZ, 30/30V
TOROID, 625VA, 50/60HZ, 60/60V
TOROID, 625VA, 50/HZ, 110/110V
TOROID, 625VA,50/60HZ,117/11 7V
TOROID, 625VA,50/60HZ,240
TOROID, 750VA, 50/60HZ, 24/24V
TOROID, 750VA, 50/60HZ, 30/30V
TOROID, 750VA, 50/60HZ, 60/60V
TOROID, 750VA,50/60HZ,110/11 0V
TOROID, 750VA,50/60HZ,117/11 7V
TOROID, 750VA,50/60HZ,240
TOROID, 80VA, 50/60HZ, 18/18V
TOROID, 80VA, 50/60HZ, 22/22V
TOROID, 80VA, 50/60HZ, 30/30V
TOROID, 80VA, 50/60HZ, 6/6V
TOROID, 80VA, 50/60HZ, 9/9V
TOROID, 80VA, 50/60HZ,110/110V
TOROID, 80VA, 50/60HZ,117/117V
TOROID, 80VA, 50/60HZ,12/12V
TOROID, 80VA, 50/60HZ,15/15V
TOROID, 80VA, 50/60HZ,240
TOROID,1000VA, 50/60HZ, 12/12V
TOROID,1000VA, 50/60HZ, 24/24V
TOROID,1000VA, 50/60HZ, 30/30V
TOROID,1000VA, 50/60HZ, 60/60V
TOROID,1000VA,50/60H Z,110/110V
TOROID,1000VA,50/60H Z,117/117V
TOROID,1000VA,50/60H Z,240
TOROID,1500VA, 50/60HZ, 60/60V
TOROID,1500VA,50/60H Z,110/110V
TOROID,1500VA,50/60H Z,117/117V
TOROID,1500VA,50/60H Z,240V
TOROID,1500VA,50/60H Z,40/40V
TOROID,1500VA,50/60H Z,60/60V
TOROID,500VA, 50/60HZ, 24/24V
TOROID,500VA, 50/60HZ, 30/30V
TOROID,500VA, 50/60HZ, 60/60V
TOROID,500VA, 50/60HZ,110/110V
TOROID,500VA, 50/60HZ,117/117V
TOROID,500VA, 50/60HZ,240
TRANSFORMER
Transformers

Next >>