Powell Electronics, Inc. Datasheets for Gas Flow Meters
Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Flowmeter, range .06-0.5 LPM air. | |
| Flowmeter, range .2-1.2 SCFH air, less c | |
| Flowmeter, range .25-2.5 LPM air, less c | |
| Flowmeter, range .5-5 LPM air. | |
| Flowmeter, range .5-5 SCFH air, less con | |
| Flowmeter, range .5-5 SCFH air, no valve | |
| Flowmeter, range .5-5 SCFH air. | |
| Flowmeter, range .6-5 LPM air. | |
| Flowmeter, range .6-5 SCFH air. | |
| Flowmeter, range 1-10 SCFH air. | |
| Flowmeter, range 10-100 LPM air. | |
| Flowmeter, range 10-100 SCFH air. | |
| Flowmeter, range 10-100 SCFM air. | |
| Flowmeter, range 100-1000 SCFH air. | |
| Flowmeter, range 2-20 SCFH air. | |
| Flowmeter, range 20-200 SCFH air, no val | |
| Flowmeter, range 20-200 SCFH air. | |
| Flowmeter, range 200-2500 cc/min air, no | |
| Flowmeter, range 200-2500 cc/min air. | |
| Flowmeter, range 3-25 LPM air. | |
| Flowmeter, range 30-200 cc/min air. | |
| Flowmeter, range 5-50 LPM air, no valve. | |
| Flowmeter, range 5-70 LPM air. | |
| Flowmeter, range 6-50 LPM air. |