Powell Electronics, Inc. Datasheets for Universal Process Controllers
Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| 1/16 DIN RAMP&SOAK CONTROLLER | |
| 1/16 DIN temperature/controll er, volt pu | |
| 1/16 DIN temperature/process controller, | |
| 1/32 DIN temperature/process controller, | |
| 1/4 DIN temperature/controll er, current/ | |
| 1/4 DIN temperature/controll er, linear v | |
| 1/4 DIN temperature/controll er, volt pul | |
| 1/8 Din Pt Controller | |
| 2 Output Cooling Controller | |
| CONTROLLER TEMP 1/4 DIN | |
| OPERATOR CONTROLS-SHIFTERS | |
| pH Equipment: pH/ORP Controller | |
| PID CONTROLLER, 1/4 DIN W96 x H96 MM, LI | |
| PID CONTROLLER, 1/8 DIN W48 x H96 MM, RE | |
| PID Controllers: Multichannel Controller | |
| PID Controllers: Pt Series Controllers, | |
| PID Controllers: Vendor Temp/Process Con | |
| PROCESS CONTROLLER 4-20MA | |
| SEALED OPERATOR CONTROL | |
| Stalk Controls | |
| Temperature controller, thermocouple inp | |
| Temperature controller/process, with ala | |
| TEMPERATURE CONTROLLER | |
| Temperature/Process controller with curr | |
| Temperature/Process controller with rela | |
| Temperature/process controller, two rela | |
| THERMOCOUPLE LIMIT CONTROLLER | |
| UNSEALED OPERATOR CONTROL |
| Next >> |