Powell Electronics, Inc. Datasheets for RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 28
Product Name Notes
Die Set, Hex Cavity Dimensions are 0.128
Die Set, Hex Cavity Dimensions are 0.178
Die Set, Hex Cavity Dimensions are 0.213
Die Set, Hex Cavity Dimensions are 0.255
Die Set, Hex Cavity Dimensions are 0.263
Die Set, Hex Cavity Dimensions are 0.314
Die Set, Hex Cavity Dimensions are 0.324
Die Set, Hex Cavity Dimensions are 0.429
HD-BNC Spanner Wrench
Positioner
RF Component
RF Connector
RF
SMA PLUG - MICROSTRIP TRANSITION

<< Prev Next >>