Powell Electronics, Inc. Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| 2-way 316SS solenoid valve, 1, 7.28-188 | |
| 2-way 316SS solenoid valve, 1/4, 0-188. | |
| 2-way 316SS solenoid valve, 2, 7.28-188 | |
| 2-way brass solenoid valve, 1, 0.5-8 ba | |
| 2-way brass solenoid valve, 1-1/4, 7.25 | |
| 2-way brass solenoid valve, 1/2, 7.25-1 | |
| 2-way brass solenoid valve, 1/4, 0-188. | |
| 2-way brass solenoid valve, 2, 7.25-188 | |
| 2-way brass solenoid valve, 3/4, 7.25-1 | |
| 2-WAY SOLENOID VALVE NC | |
| 2-WAY SOLENOID VALVE NO | |
| HI PRES SOLENOID VLV CV 4.5 | |
| HI PRES SOLENOID VLV CV 7.5 | |
| HI PRESSURE SOLENOID VALVE, NORMALLY OPE | |
| HOT WTR/STM SOLENOID VLV SS | |
| Pilot solenoid valve, 110 VAC, wire lead | |
| Pilot solenoid valve, 24 VDC, wire lead | |
| Solenoid valve enclosure with timer, 24 | |
| Solenoid valve enclosure with timer, 90 | |
| Solenoid valve enclosure, 6 solenoids, w | |
| SOLENOID VALVES CE |