Powell Electronics, Inc. Datasheets for EMI Filters and RFI Filters

Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
EMI Filters and RFI Filters: Learn more

Product Name Notes
1.1H SPRING FINGER WITH EMBOSS
1.4H SPRING FINGER WITH EMBOSS
1.7H SPRING FINGER WITH EMBOSS
11-99.31
13-4.109
13-4.115FC
13-98.12 EESEAL
13055178-7 R
15-19.125
15-19.13
15-35.485HY
15-35.486HY
16-60.4
16-60.5
16-60.6
16-60.7
1Shield Finger, Loose Piece
2.05H SPRING FINGER WITH EMBOSS
2.4H SPRING FINGER WITH EMBOSS
2.7H SPRING FINGER WITH EMBOSS
25-19.47FC
3.0H SPRING FINGER WITH EMBOSS
32-17.25
501CHB2R2BSL
7-10.35 EESEAL
712A-3.2 EESEAL
9-98.141FC EESEAL
CA18958
Cable Clip, SMT, for Ø0.9mm cable, or Gr
Cable Clip, SMT, for Ø1.00 - 1.50mm cabl
Cable Clip, SMT, for Ø1.00mm cable, or G
Cable Clip, SMT, for Ø1.50 - 2.00mm cabl
Cable Clip, SMT, for Ø2.00 - 3.00mm cabl
Development Kit - Surface Mount Spring C
DSub-13W6.5
DSub-13W6.6
Dsub-15.145HY
DSub-50.91
DSub-8W8.5
DSub-9.390
EESEAL
EMI Filters / EMI Suppression
EMI/RF Line Filter, 115/250VAC 10A, flan
EMI/RF Line Filter, 115/250VAC 10A, fuse
EMI/RF Line Filter, 115/250VAC 10A, inle
EMI/RF Line Filter, 115/250VAC 10A, medi
EMI/RF Line Filter, 115/250VAC 10A, smal
EMI/RF Line Filter, 115/250VAC 10A, wire
EMI/RF Line Filter, 115/250VAC 1A, wire
EMI/RF Line Filter, 115/250VAC 20A, medi
EMI/RF Line Filter, 115/250VAC 20A, smal
EMI/RF Line Filter, 115/250VAC 3A, mediu
EMI/RF Line Filter, 115/250VAC 3A, metal
EMI/RF Line Filter, 115/250VAC 6A, fused
EMI/RF Line Filter, 115/250VAC 6A, inlet
EMI/RF Line Filter, 115/250VAC 6A, small
EMI/RF Line Filter, 115/250VAC 6A, wire
EMI/RFI Shield Can Kit, 0.3mm thickness,
EMI/RFI Shield Can, 0.15mm thickness, 10
EMI/RFI Shield Can, 0.15mm thickness, 15
EMI/RFI Shield Can, 0.15mm thickness, 30
EMI/RFI Shield Can, 0.2mm thickness, 20
EMI/RFI Shield Can, 0.2mm thickness, 25
EMI/RFI Shield Can, 0.2mm thickness, 30
EMI/RFI Shield Can, 0.3mm thickness, 30
EMI/RFI Shield Can, 0.3mm thickness, 50
HIGH CURRENT SPRING FINGER
MDM-37.63
MDM-9.123
MDM-9.124
Multi-Directional Spring Contact (also k
PLATED SPRING FINGER WITH PACKAGING
Power Entry Module Filter
RFI Power Line Filter
SEALED FINGR 1715EMBOS
Shield Clip, SMT, Compact, Beryllium Cop
Shield Clip, SMT, Corner with additional
Shield Clip, SMT, Corner, Stainless Stee
Shield Clip, SMT, Maxi, Beryllium Copper
Shield Clip, SMT, Micro, Stainless Steel
Shield Clip, SMT, Midi, Beryllium Copper
Shield Clip, SMT, Midi, Cupro-nickel, ti
Shield Clip, SMT, Mini, Beryllium Copper
Shield Clip, SMT, Mini, Stainless Steel,
SHIELD FINGER 0820 N-B WITH SE
SHIELD FINGER 0820 TYPE
SHIELD FINGER 0820 UNPLATED
SHIELD FINGER 1210 EMBOSS PACKING
SHIELD FINGER 1312 A TYPE
SHIELD FINGER 1511
SHIELD FINGER 1520 AU PL VERSION
SHIELD FINGER 1608
SHIELD FINGER 1715 ON TAPE (EM
SHIELD FINGER 2011 EMBOSS PACKING
SHIELD FINGER 2026 WITH TAPE
SHIELD FINGER 3014 ANTI OVER STRESS TYPE
SHIELD FINGER 3014 LOW FORCE
SHIELD FINGER 3025-Z1-T
SHIELD FINGER 3525
SHIELD FINGER 3525Z
SHIELD FINGER 4025B-T
SHIELD FINGER 434025N7
Shield Finger 5025
Shield Finger 6525
Shield Finger, 3.4mm
Shield Finger, Loose Piece, Type A, 1.0h
SHIELD FINGER, LOOSE PIECE, TYPE A, 1.3H
Shield Finger, Loose Piece, Type A, 1.6h
Shield Finger, Loose Piece, Type B, 2.0h
Shield Finger, Loose Piece, Type B, 2.3h
Shield Finger, Loose Piece, Type C, 3.2h
Shield Finger, Loose Piece
SHIELD FINGER
SHILED FINGER 1210 EMBOSS PACKING
SHILED FINGER 2411 ANTI OVER S
Solder pad, loose piece
Spring Contact (also known as Grounding
SPRING FINGER 1.2H
SPRING FINGER 1.8H
SPRING FINGER 2.3H
SPRING PROBE CONN 1POS DROP-IN
Surface Mount Contact Pad, flat, 2.5mm x
Surface Mount Contact Pad, flat, 3.8mm x
Surface Mount Contact Pad, flat, circula
Surface Mount Contact Pad, flat, oval (o
Three Phase Filter
TYPE C 2.9H SPRING FINGER
TYPE C 3.6H SPRING FINGER
TYPE C 3.8H SPRING FINGER