Amphenol Corporation Connectors 177G5614

Description
RF Connector
Request a Quote
Description
RF Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
177G5614
Connectors 177G5614
RF Connector

RF Connector

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number 177G5614
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) 4 Hole Panel Mount Connector - ET-BFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Coax Connectors - 1059641-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Coupling Push-On
View Details
4 suppliers
Coaxial Adapters - 2469425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Frequency 11.000 GHz
View Details
Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details