Powell Electronics, Inc. Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| 0.50 mm Q Strip High-Speed Coax Cable As | |
| 0.80 mm Q Strip High-Speed Coax Cable As | |
| 100' COAX CABLE 174/U | |
| 100' COAX CABLE 179 B/U | |
| 100' COAX CABLE 180 B/U | |
| 100' COAX CABLE 214 /U | |
| 100' COAX CABLE 223/U | |
| 100' COAXIAL CABLE 23 AWG | |
| 100' LAN COAX CABLE | |
| 1000' COAX CABLE 174/U | |
| 1000' COAX CABLE | |
| 141 Coaxial Cable 50 Ohm MIL DTL-17 Copp | |
| 500' COAX CABLE 174/U | |
| 500' COAX CABLE 179 B/U | |
| 500' COAX CABLE 196 A/U | |
| 500' COAX CABLE | |
| 500' LAN COAX CABLE | |
| BNC Male to BNC Male, RG174, 1 | |
| BNC Male to BNC Male, RG174, 2 | |
| BNC Male to SMA Male, RG174, 1 | |
| Cable Assemblies | |
| Cable Assembly Coaxial | |
| CABLE ASSY,COAX, BNC(M), BNC(M), 36IN | |
| CABLE ASSY,COAX,BNC(M), BNC(M), 72IN | |
| CABLE ASSY,COAX,BNC(M),BNC (M),18IN | |
| cable set mini-coax to mini-coax - 2ps | |
| cable set RPC-2.92 to mini-coax - 2ps | |
| cable set RPC-2.92 to mini-coax - non ma | |
| cable set SMA to mini-coax - non matched | |
| cable set SMP to mini-coax - non matched | |
| COAX CABLE, I-PEX (IV)-SMA JACK FEMALE P | |
| COAX CABLE, I-PEX (IV)-SMA JACK RP MALE | |
| COAX CABLE, I-PEX-OPEN, 1.13mm BK 50Ω, L | |
| COAX CABLE, I-PEX-SMA JACK (JR) MALE PIN | |
| COAX CABLE, I-PEX-SMA JACK FEMALE PIN S/ | |
| COAX CABLE, I-PEX-SMA JACK RP MALE PIN S | |
| COAX CABLE, MCX PLG MALE PIN S/T-MCX PLG | |
| COAX CABLE, MMCX R/A-OPEN, RG-316 50Ω, L | |
| COAXIAL ADAPTER, BNC JACK-BNC PLUG | |
| COAXIAL CABLE STRIPPER | |
| Datamate Coax Jack (Female) 150mm Cable | |
| Datamate Coax Jack (Female) 300mm Cable | |
| Datamate Coax Jack (Female) 450mm Cable | |
| JACK, COAXIAL TEST STRAIGHT PC | |
| RF Coaxial Cable Assembly | |
| RIBBON COAX CONN ASSY 17 POS | |
| SMA Bulkhead Jack to Straight | |
| SMA Straight Plug to SMA Strai | |
| Triax Cable 500 FT | |
| Triax Straight Cable Jack Non-Constant O | |
| Triax Straight Cable Jack Non-Constant | |
| Triax Straight Cable Plug Non-Constant O | |
| Triax TNCStraight Cable Plug Polarized |