Isolation Amplifier 1 Circuit 8-SO Stretched
Manufacturer: Broadcom Limited
Win Source Part Number: 766947-ACPL-C87AT-00
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.268", 6.81mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 1nA
Voltage - Input Offset: 300μV
Family Name: ACPL-C87AT
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10.5mA
Manufacturer Package: 8-SO
Output Current per Channel: 30mA
Dual Supply Voltage (±): 3 V ~ 5.5 V
Alternative Parts (Cross-Reference): TLP7820(TL,E; TLP7820(D4B,TL,E(O; PS8551L4-E3-AX;
Introduction Date: October 22, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 80
Avago, Optocoupler, ACPL-C87AT-000E
Avago, Optocoupler, ACPL-C87AT-000E
1-CH Optocoupler, 5kV Isolation, 100kHz BW, 3.3V/5V, SOIC Product overview: ACPL-C87AT-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 100kHz, 3.3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5kV, 100kHz, 3.3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C87AT-000E can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit 8-SO Stretched
Isolation Amplifier [Avago] ACPL-C87AT-000E Isolation Amplifier
IC OPAMP ISOLATION 1 CIRC 8SO
Optically Isolated Amplifiers Precision Iso-Amp
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-3286-5-ND | 766947-ACPL-C87AT-000E | 8304987P | 1783213 | 687-ACPL-C87AT-000E | ACPL-C87AT-000E | ACPL-C87AT-000E | ACPL-C87AT-000E | 107-ACPL-C87AT-000E | ACPL-C87AT-000E | ACPL-C87AT-000E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C87AT-000E | Isolation Amplifiers | Isolation Amplifiers | 5kV 100kHz 3.3V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifier [Avago] ACPL-C87AT-000E Isolation Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers |
| Source Current (IS) | 10.5 milliamps | 10.5 milliamps | 10.5 milliamps | 10.5 milliamps | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | SOIC; SOIC | SOIC; Soic | Rail/Tube | Surface Mount | 100 kHz | SOIC; 8-SOIC (0.268\", 6.81mm Width) | SOIC; 8-SOIC (0.268, 6.81mm Width) | |||
| VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||||
| IBIAS | 1.00E-3 µA | 1.00E-3 µA | 1.00E-3 µA |