1-CH Optocoupler, 5V, 8-Pin SO, Surface Mount Product overview: ACPL-C870-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C870-000E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Optically isolated voltage sensor,SSO8
Optically isolated voltage sensor,SSO8
Manufacturer: Broadcom Limited
Win Source Part Number: 909213-ACPL-C870-000
Operating Temperature Range: -40°C ~ 105°C
Features: Isolation Amplifier Circuit Differential 8-SO Stretched
Package: 8-SOIC (0.268", 6.81mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-C870
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO Stretched
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-2578-5, ACPLC870000E
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier, Optically, 1, 5 kV, 3V to 5.5V, SOIC, 8 RoHS Compliant: Yes
IC OPAMP ISOLATION 1 CIRC 8SO
Optically Isolated Amplifiers Precision Iso-Amp
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ACPL-C870-000E | 516-2578-5-ND | 7687893 | 7687893P | 909213-ACPL-C870-000E | ACPL-C870-000E | ACPL-C870-000E | ACPL-C870-000E | 58Y4327 | ACPL-C870-000E | ACPL-C870-000E |
| Product Name | SMD 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Isolation Amplifiers | Isolation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C870-000E | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifier, Optically, 1, 5 Kv, 3V To 5.5V, Soic, 8 Rohs Compliant Broadcom | Integrated Circuits (ICs) - Linear - Amplifiers | Optically Isolated Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||||
| Package Type | SO | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | SSOP; SOP; Ssop | SSOP; SOP; SSOP | 8-SO Stretched | SOIC; 8-SOIC (0.268\", 6.81mm Width) | Surface Mount | Surface Mount | |||
| Number of Pins | 8 | ||||||||||
| Source Current (IS) | 10.5 milliamps | 10.5 milliamps | 10.5 milliamps | ||||||||
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | Isolaltion Amplifiers |