Manufacturer: Broadcom Limited
Win Source Part Number: 766939-ACPL-7900-300
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SMD, Gull Wing
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 200kHz
Amplifier Type: Isolation
Current - Input Bias: 100nA
Voltage - Input Offset: 600μV
Family Name: ACPL-7900
Categories: Integrated Circuits (ICs)
Operating Supply Current: 18.5mA
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 11mA
Dual Supply Voltage (±): 3 V ~ 5 V
Alternative Parts (Cross-Reference): PS8551L4-V-AX; PS8551L4-E3-AX; ACPL-7900-500E;
Introduction Date: December 30, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Avago, Optocoupler, ACPL-7900-300E
Avago, Optocoupler, ACPL-7900-300E
Avago, Optocoupler, ACPL-7900-300E
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
1-CH Optocoupler, 5kV Isolation, 200kHz BW, 400mA In, 11mA Out, SMD Product overview: ACPL-7900-300E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 200kHz, 400mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 5kV, 200kHz, 400mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-7900-300E can be used for catalog matching and distributor lookup.
Optically Isolated Amplifiers Precision Iso-Amp
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 766939-ACPL-7900-300E | 8304971 | 8304971P | 516-ACPL-7900-300E-ND | 687-ACPL-7900-300E | ACPL-7900-300E | ACPL-7900-300E | ACPL-7900-300E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-7900-300E | Isolation Amplifiers | Isolation Amplifiers | Instrumentation, Op Amps, Buffer Amps | SMD 5kV 200kHz 400mA Operational Amplifier IC | Optically Isolated Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 18.5 milliamps | 18.5 milliamps | 18.5 milliamps | 18.5 milliamps | ||||
| VOS | 0.6000 millivolts | 0.6000 millivolts | ||||||
| IBIAS | 0.1000 µA | 0.1000 µA | ||||||
| Bandwidth | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |