The ACPL-C87B/C87A/C870 voltage sensors are optical isolation amplifiers designed specifically for voltage sensing. Its 2V input range and high 1GΩ input impedance, makes it well suited for isolated voltage sensing requirements in electronic power converters applications including motor drives and renewable energy systems. In a typical voltage sensing implementation, a resistive voltage divider is used to scale the DC-link voltage to suit the input range of the voltage sensor. A differential output voltage that is proportional to the input voltage is created on the other side of the optical isolation barrier.
Isolation Amplifier 1 Circuit Differential 8-SO
1-CH Uni-Directional Optocoupler, 5V, 8-Pin SO, 5kV Isolation Product overview: ACPL-C87A-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 5kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C87A-000E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1135378-ACPL-C87A-00
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 100kHz
Supply Current: 10.5mA
Amplifier Type: Isolation
Current - Input Bias: 1.5nA
Voltage - Input Offset: 300μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: ACPL-C87
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 5.5V
IC OPAMP ISOLATION 1 CIRCUIT 8SO
IC OPAMP ISOLATION 1 CIRCUIT 8SO
ISOLATION AMP, 100KHZ, 5.5V, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:-300mV; Isolation Voltage:5kV; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Bandwidth:100kHz; Product Range:- RoHS Compliant: Yes
IC OPAMP ISOLATION 1 CIRCUIT 8SO
Optically Isolated Amplifiers Precision Iso-Amp
Isolation Amplifier 1 Circuit Differential 8-SO
| Broadcom Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ACPL-C87A-000E | 516-2577-5-ND | 687-ACPL-C87A-000E | 1135378-ACPL-C87A-000E | ACPL-C87A-000E | ACPL-C87A-000E | 58Y4323 | ACPL-C87A-000E | ACPL-C87A-000E | ACPL-C87A-000E |
| Product Name | Precision Optically Isolated Voltage Sensor | Instrumentation, Op Amps, Buffer Amps | 5V 5kV Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C87A-000E | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Isolation Amp, 100Khz, 5.5V, Soic-8; No. Of Amplifiers Broadcom | Integrated Circuits (ICs) - Linear - Amplifiers | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SO-8 | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | SO | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.268\", 6.81mm Width) | ||||
| Source Current (IS) | 10.5 milliamps | 10.5 milliamps | 10.5 milliamps | 10.5 milliamps | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |