1-CH Optocoupler, 5kV Isolation, 200kHz BW, SOIC, SM Product overview: ACPL-C79A-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 200kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5kV, 200kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C79A-500E can be used for catalog matching and distributor lookup.
Precision Iso-Amp, T/R+IEC+LF
Precision Iso-Amp, T/R+IEC+LF
Manufacturer: Broadcom Limited
Win Source Part Number: 086828-ACPL-C79A-500
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 200kHz
Amplifier Type: Isolation
Current - Input Bias: 100nA
Voltage - Input Offset: 600μV
Family Name: ACPL-C79A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO Stretched
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 13mA
Channel Output Current: 11mA
Alternative Parts (Cross-Reference): TLP7820; TLP7820(D4,E; TLP7820(D4A,TL,E(O; TLP7820(A,TL,E(O;
Introduction Date: April 21, 2010
ECCN: EAR99
Country of Origin: Singapore, Philippines
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
Optically Isolated Amplifiers Precision Iso-Amp
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
SO-8-6.8mm Precision OpAmps ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ACPL-C79A-500E | 1743613 | 086828-ACPL-C79A-500E | 516-2907-2-ND | ACPL-C79A-500E | ACPL-C79A-500E | ACPL-C79A-500E | ACPL-C79A-500E | ACPL-C79A-500E | ACPL-C79A-500E |
| Product Name | 5kV 200kHz SOIC Operational Amplifier IC | Isolation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C79A-500E | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Precision OpAmps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 4.5 to 5.5 volts | 4.5 volts | |||||||
| Bandwidth | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||||
| Package Type | Tape and Reel | So | 8-SO Stretched | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | -40degC ~ 105degC | SOIC; 8-SOIC (0.268\", 6.81mm Width) | Surface Mount |