Manufacturer: Broadcom Limited
Win Source Part Number: 801382-ACPL-C78A-060
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Voltage - Input Offset: 300μV
Current - Supply: 11mA
Current - Output / Channel: 18.6mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V
Supplier Device Package: 8-SSO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 80
MSL Level: 3 (168 Hours)
Part Number Series: ACPL-C78A
Isolation amplifier, 5.5V, IEC-DIN,SSO-8
Isolation amplifier, 5.5V, IEC-DIN,SSO-8
Isolation amplifier, 5.5V, IEC-DIN,SSO-8
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier, 1 Func, 5000V Isolation-Min, 100MHz Band Width, PDSO8, ROHS COMPLIANT, SSOP-8 Product overview: ACPL-C78A-060E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, 100MHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5000V, 100MHz, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C78A-060E can be used for catalog matching and distributor lookup.
Optically Isolated Amplifiers 5000 Vrms 10 kHz
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 801382-ACPL-C78A-060E | 7140203 | 7140203P | ACPL-C78A-060E-ND | 687-ACPL-C78A-060E | ACPL-C78A-060E | ACPL-C78A-060E | ACPL-C78A-060E | ACPL-C78A-060E | ACPL-C78A-060E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C78A-060E | Isolation Amplifiers | Isolation Amplifiers | Instrumentation, Op Amps, Buffer Amps | 5000V 100MHz SSOP Operational Amplifier IC | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | |||||||||
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | 11 milliamps | ||||||
| VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |