1-CH Optocoupler, 5kV Isolation, 100kHz BW, SOIC, 11mA FC Product overview: ACPL-C784-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 100kHz, 11mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5kV, 100kHz, 11mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C784-000E can be used for catalog matching and distributor lookup.
Isolation Amplifier 5.5V Single SOIC8
Isolation Amplifier 5.5V Single SOIC8
Isolation Amplifier 5.5V Single SOIC8
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Manufacturer: Broadcom Limited
Win Source Part Number: 766945-ACPL-C784-000
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.268", 6.81mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Voltage - Input Offset: 300μV
Family Name: ACPL-C784
Categories: Integrated Circuits (ICs)
Operating Supply Current: 11mA
Manufacturer Package: 8-SSO
Output Current per Channel: 18.6mA
Dual Supply Voltage (±): 4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): PS8551L4-V-AX; PS8551L4-E3-AX; PS8551L4-AX;
Introduction Date: June 18, 2008
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 80
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier, 1, 2 mV, 5 kV, 4.5V to 5.5V, SOIC, 8 RoHS Compliant: Yes
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
Optically Isolated Amplifiers 5000 Vrms 10 kHz
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ACPL-C784-000E | 6935965 | 6935965P | 516-2177-5-ND | 766945-ACPL-C784-000E | ACPL-C784-000E | ACPL-C784-000E | 58Y4318 | ACPL-C784-000E | ACPL-C784-000E | ACPL-C784-000E |
| Product Name | 5kV 100kHz 11mA SOIC Operational Amplifier IC | Isolation Amplifiers | Isolation Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C784-000E | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifier, 1, 2 Mv, 5 Kv, 4.5V To 5.5V, Soic, 8 Rohs Compliant Broadcom | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Optically Isolated Amplifiers |
| Standards | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 volts | 4.5 volts | ||||||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | Rail/Tube | SSOP; SOP; Ssop | SSOP; SOP; SSOP | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | SOIC; 8-SOIC (0.268\", 6.81mm Width) | Surface Mount | Surface Mount |