Optically isolated voltage sensor,SSO8
Optically isolated voltage sensor,SSO8
Optically isolated voltage sensor,SSO8
1-CH Optocoupler, 5V, 8-Pin SO, Surface Mount Product overview: ACPL-C87B-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C87B-000E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Manufacturer: Broadcom Limited
Win Source Part Number: 1135380-ACPL-C87B-00
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 100kHz
Supply Current: 10.5mA
Amplifier Type: Isolation
Current - Input Bias: 1.5nA
Voltage - Input Offset: 300μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: ACPL-C87
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 5.5V
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier, Optically, 1, 9.9 mV, 5 kV, 3V to 5.5V, SOIC, 8 RoHS Compliant: Yes
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
Optically Isolated Amplifiers Precision Iso-Amp
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7687907P | 9226769 | 687-ACPL-C87B-000E | 516-2579-5-ND | 1135380-ACPL-C87B-000E | ACPL-C87B-000E | ACPL-C87B-000E | 58Y4325 | ACPL-C87B-000E | ACPL-C87B-000E | ACPL-C87B-000E |
| Product Name | Isolation Amplifiers | Isolation Amplifiers | SMD 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C87B-000E | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Isolation Amplifier, Optically, 1, 9.9 Mv, 5 Kv, 3V To 5.5V, Soic, 8 Rohs Compliant Broadcom | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Optically Isolated Amplifiers |
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | Isolaltion Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||||
| Package Type | SSOP; SOP; SSOP | SSOP; SOP; Ssop | SO | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | Surface Mount | SOIC; 8-SOIC (0.268\", 6.81mm Width) | Surface Mount | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||||
| Number of Pins | 8 |