Isolation Amplifier 1 Circuit 8-DIP
1-CH Analog Optocoupler, 200kHz BW, 5.5V, DIP, Through Hole Product overview: ACPL-790B-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200kHz, 5.5V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 200kHz, 5.5V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-790B-000E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 198489-ACPL-790B-000
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 200kHz
Amplifier Type: Isolation
Current - Input Bias: 100nA
Voltage - Input Offset: 600μV
Family Name: ACPL-790B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DIP
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 13mA
Channel Output Current: 11mA
Alternative Parts (Cross-Reference): ACPL-790B-500E; ACPL-790B-300E;
Introduction Date: December 30, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Optical Isol Amp Differential OP DIP8
Optical Isol Amp Differential OP DIP8
Optical Isol Amp Differential OP DIP8
Isolation Amplifier 1 Circuit 8-DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-2905-ND | 687-ACPL-790B-000E | 198489-ACPL-790B-000E | 7344984 | 7344984P | ACPL-790B-000E | ACPL-790B-000E | ACPL-790B-000E | ACPL-790B-000E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Through-Hole 200kHz 5.5V DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-790B-000E | Isolation Amplifiers | Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 13 milliamps | 13 milliamps | 13 milliamps | 13 milliamps | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 8-DIP | DIP; PDIP; Pdip | DIP; PDIP; PDIP | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | Through Hole | |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5.5 volts | 3 to 5.5 volts | 3 volts | 3 volts |