Texas Instruments High-Performance Analog Isolation Amplifiers AMC1300BDWV

Description
ISOL Amp, AMC1300BDWV
Request a Quote Datasheet
Description
ISOL Amp, AMC1300BDWV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Amplifiers - 2677424P - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
2677424P
Isolation Amplifiers 2677424P
ISOL Amp, AMC1300BDWV

ISOL Amp, AMC1300BDWV

Supplier's Site
Isolation Amplifiers - 2677424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
2677424
Isolation Amplifiers 2677424
ISOL Amp, AMC1300BDWV

ISOL Amp, AMC1300BDWV

Supplier's Site
Isolation Amplifiers - 2677423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
2677423
Isolation Amplifiers 2677423
ISOL Amp, AMC1300BDWV

ISOL Amp, AMC1300BDWV

Supplier's Site
Isolated 0.25V Operational Amplifier IC - 687-AMC1300BDWV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 0.25V Operational Amplifier IC
687-AMC1300BDWV
Isolated 0.25V Operational Amplifier IC 687-AMC1300BDWV
Isolated Amplifier, ±0.25V In, 8-Pin, Military Temp Product overview: AMC1300BDWV from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 0.25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, 0.25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1300BDWV can be used for catalog matching and distributor lookup.

Isolated Amplifier, ±0.25V In, 8-Pin, Military Temp Product overview: AMC1300BDWV from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 0.25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, 0.25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1300BDWV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - AMC1300BDWV-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
AMC1300BDWV-ND
Instrumentation, Op Amps, Buffer Amps AMC1300BDWV-ND
Isolation IC Current Sensing, Power Management 8-SOIC

Isolation IC Current Sensing, Power Management 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Special Purpose - AMC1300BDWV - 911381-AMC1300BDWV - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - AMC1300BDWV
911381-AMC1300BDWV
Linear - Linear - Amplifiers - Special Purpose - AMC1300BDWV 911381-AMC1300BDWV
Manufacturer: Texas Instruments Win Source Part Number: 911381-AMC1300BDWV Features: Isolation IC Current Sensing, Power Management 8-SOIC Package: Tube Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: AMC1300 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 64 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 911381-AMC1300BDWV
Features: Isolation IC Current Sensing, Power Management 8-SOIC
Package: Tube
Package: 8-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: AMC1300
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 64
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AMC1300BDWV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AMC1300BDWV
Integrated Circuits (ICs) - Linear - Amplifiers AMC1300BDWV
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site
Special Purpose Amplifiers - AMC1300BDWV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
AMC1300BDWV
Special Purpose Amplifiers AMC1300BDWV
Isolation IC Current Sensing, Power Management 8-SOIC

Isolation IC Current Sensing, Power Management 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Isolation Amplifiers
AMC1300BDWV
Isolation Amplifiers AMC1300BDWV
Isolation Amplifiers -250 mV-Input Reinforced Isolated Amplifier with High CMTI for Current Sensing 8-SOIC -55 to 125

Isolation Amplifiers -250 mV-Input Reinforced Isolated Amplifier with High CMTI for Current Sensing 8-SOIC -55 to 125

Buy Now Datasheet
Special Purpose Amplifiers - AMC1300BDWV - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
AMC1300BDWV
Special Purpose Amplifiers AMC1300BDWV
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Special Purpose - AMC1300BDWV - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
AMC1300BDWV
Linear - Amplifiers - Special Purpose AMC1300BDWV
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2677424P 687-AMC1300BDWV AMC1300BDWV-ND 911381-AMC1300BDWV AMC1300BDWV AMC1300BDWV AMC1300BDWV AMC1300BDWV AMC1300BDWV
Product Name Isolation Amplifiers Isolated 0.25V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Special Purpose - AMC1300BDWV Integrated Circuits (ICs) - Linear - Amplifiers Special Purpose Amplifiers Isolation Amplifiers Special Purpose Amplifiers Linear - Amplifiers - Special Purpose
Device Type Isolaltion Amplifiers
Standards and Certifications RoHS RoHS
Package Type SOIC; SOIC SOIC; "8-SOIC (0.295"", 7.50mm Width)" SOIC; 8-SOIC Surface Mount SOIC; 8-SOIC (0.295\", 7.50mm Width) Surface Mount
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Source Current (IS) 5.9 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD381SH - Lingto Electronic Limited
Specs
Source Current (IS) 3.2 milliamps
View Details
Analog - MTLT1058QD - Micross Components, Inc.
Micross Components, Inc.
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers