Automotive Isolation Amplifier, DIP8GW
Automotive Isolation Amplifier, DIP8GW
Automotive Isolation Amplifier, DIP8GW
1-CH Isolation Optocoupler, 100kHz BW, 3.75kV Isolation, SMD Product overview: ACPL-782T-300E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100kHz, 3.75kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 100kHz, 3.75kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-782T-300E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1135347-ACPL-782T-30
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 100kHz
Supply Current: 10.86mA
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Current - Output / Channel: 18.6mA
Categories: Integrated Circuits
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: ACPL-782T
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 5.5V
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Optically Isolated Amplifiers 100kHz, 3750vrms 30ppm/C Gain Drift
Isolation Amplifier, Automotive, 1, 2 mV, 3.75 kV, 4.5V to 5.5V, DIP, 8 RoHS Compliant: Yes
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
IC OPAMP ISOLATION 1 CIRC 8DIPGW
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 8030747P | 8030747 | 687-ACPL-782T-300E | 1135347-ACPL-782T-300E | 516-2337-5-ND | ACPL-782T-300E | ACPL-782T-300E | 58Y4445 | ACPL-782T-300E | ACPL-782T-300E |
| Product Name | Isolation Amplifiers | Isolation Amplifiers | SMD 100kHz 3.75kV Operational Amplifier IC | Hard To Find - ACPL-782T-300E | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Isolation Amplifier, Automotive, 1, 2 Mv, 3.75 Kv, 4.5V To 5.5V, Dip, 8 Rohs Compliant Broadcom | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | Isolaltion Amplifiers | |||||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||||||
| Operating Range | Automotive | Automotive | Automotive | |||||||
| Package Type | DIP; Dip | Rail/Tube | 8-SMD, Gull Wing | 8-SMD, Gull Wing | 8-DIP Gull Wing | |||||
| Standards | RoHS | RoHS |